☰
MOC3051
MOC3051
Active
Description:  6PIN RANDOM PHASE TRIAC, OPTOCOU
Manufacturer:  Isocom Components
Datasheet:   MOC3051 Datasheet
History Price: $0.39936
In Stock: 22160
MOC3051 Specification
Specification
Part No
MOC3051
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
-
Zero Crossing Circuit
-
Number of Channels
-
Voltage - Isolation
-
Voltage - Off State
-
Static dV/dt (Min)
-
Current - LED Trigger (Ift) (Max)
-
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
-
Turn On Time
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Approval Agency
-
MOC3051 Related Parts
MOC3082FR2VM
MOC3082FR2VM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063TM
MOC3063TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3063TM_F132
MOC3063TM_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3081FM
MOC3081FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081FR2M
MOC3081FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081TM
MOC3081TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3061TM
MOC3061TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3062FM
MOC3062FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3052SR2M_F132
MOC3052SR2M_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6SMD
MOC3082FR2M
MOC3082FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063FR2M
MOC3063FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3082FVM
MOC3082FVM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3051 Description
The Isocom Components MOC3051 is an optoisolator, also known as an optocoupler, designed to provide electrical isolation between its input and output while allowing signal transmission. This device is particularly useful in applications where it is necessary to separate different parts of a system to prevent high voltages from affecting low-voltage components. The MOC3051 is widely used in various electronic applications, including switching power supplies, signal isolation, and interfacing between different voltage levels.

## Overview

The MOC3051 consists of a light-emitting diode (LED) and a phototransistor housed in a single package. When a voltage is applied to the LED, it emits light, which is detected by the phototransistor, allowing current to flow in the output circuit. This mechanism provides electrical isolation between the input and output, making it ideal for protecting sensitive components from high voltages.

## Key Specifications

1. Input Characteristics:
- LED Forward Voltage (V_F): Typically around 1.2V to 1.5V at a forward current of 10 mA.
- LED Forward Current (I_F): Maximum forward current is typically 20 mA, with a recommended operating current of 10 mA for optimal performance.
- LED Reverse Voltage (V_R): Maximum reverse voltage is usually around 5V.

2. Output Characteristics:
- Phototransistor Collector-Emitter Voltage (V_CE): Maximum collector-emitter voltage is typically 30V, allowing it to handle a range of output voltages.
- Phototransistor Collector Current (I_C): Maximum collector current is around 50 mA, providing sufficient current handling for many applications.
- Current Transfer Ratio (CTR): The current transfer ratio, which indicates the efficiency of the optoisolator, is typically in the range of 50% to 600% at a forward current of 10 mA.

3. Isolation Voltage: The device typically offers an isolation voltage of 5,000 Vrms, ensuring safe operation in high-voltage environments.

4. Package Type: The MOC3051 is available in a standard 6-pin DIP (Dual In-line Package) configuration, making it easy to integrate into various circuit designs.

5. Operating Temperature Range: The device can operate within a temperature range of -40°C to +100°C, making it suitable for a wide variety of environmental conditions.

## Features

- Electrical Isolation: Provides high-voltage isolation between input and output, protecting sensitive components from voltage spikes.
- Compact Design: The 6-pin DIP package allows for easy integration into circuit boards and systems with limited space.
- High Reliability: Designed for long-term reliability, making it suitable for industrial and commercial applications.
- Versatile Applications: Can be used in a variety of applications, including switching power supplies, microcontroller interfacing, and signal isolation.

## Applications

The Isocom Components MOC3051 is used in a wide range of applications, including:

- Switching Power Supplies: Provides feedback isolation in power supply circuits, ensuring stable operation and protection against voltage fluctuations.
- Microcontroller Interfacing: Allows microcontrollers to interface with high-voltage systems safely, protecting the microcontroller from potential damage.
- Signal Isolation: Used in communication systems to isolate different parts of a circuit, preventing noise and interference from affecting signal integrity.
- Industrial Automation: Commonly found in industrial control systems where isolation is necessary to protect sensitive control circuits from high voltages.

## Conclusion

The Isocom Components MOC3051 is a versatile and reliable optoisolator that provides essential electrical isolation in various electronic applications. With its robust specifications, including high isolation voltage, wide operating temperature range, and compact design, it is an excellent choice for engineers and designers looking to enhance the safety and reliability of their electronic systems. Whether used in power supplies, microcontroller interfaces, or signal isolation, the MOC3051 is a dependable component that meets the demands of modern electronic applications.
MOC3051 Compare Parts
  • MOC3051 vs MOC3012X
  • MOC3051 vs MOC3010SR2M
  • MOC3051 vs MOC3010VM
  • MOC3051 vs MOC3010X
  • MOC3051 vs MOC3010XSM
  • MOC3051 vs MOC3010SM
  • MOC3051 vs MOC3010M
  • MOC3051 vs MOC3011M
  • MOC3051 vs MOC3011SM
  • MOC3051 vs MOC3011SR2M
  • MOC3051 vs MOC3011SR2VM
  • MOC3051 vs MOC3011XSM
  • MOC3051 vs MOC3010M
  • MOC3051 vs MOC3020VM
  • MOC3051 vs MOC3011X
  • MOC3051 vs MOC3020SM
  • MOC3051 vs MOC3020SR2M
  • MOC3051 vs MOC3020TVM
  • MOC3051 vs MOC3020VM
  • MOC3051 vs MOC3020X
  • MOC3051 vs MOC3020XSM
  • MOC3051 vs MOC3021M
  • MOC3051 vs MOC3020TVM
  • MOC3051 vs MOC3012SR2M
  • MOC3051 vs MOC3012M
  • MOC3051 vs MOC3012SM
  • MOC3051 vs MOC3012TVM
  • MOC3051 vs MOC3012VM
  • MOC3051 vs MOC3020M
  • MOC3051 vs MOC3081TVM
  • MOC3051 vs MOC3083M
  • MOC3051 vs MOC3082VM
  • MOC3051 vs MOC3083M
  • MOC3051 vs MOC3083SM
  • MOC3051 vs MOC3083SR2M
  • MOC3051 vs MOC3083SR2VM
  • MOC3051 vs MOC3082SM
  • MOC3051 vs MOC3081VM
  • MOC3051 vs MOC3081VM
  • MOC3051 vs MOC3082VM
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you