Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Triac, SCR Output Optoisolators
/ Fairchild Semiconductor FOD4118TV
FOD4118TV
Active
Optoisolators - Triac, SCR Output Optoisolators
Description:
TRIAC OUTPUT OPTOCOUPLER WITH ZE
Manufacturer:
Fairchild Semiconductor
Datasheet:
FOD4118TV Datasheet
History Price: Active
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FOD4118TV Specification
Specification
Part No
FOD4118TV
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
Yes
Number of Channels
1
Voltage - Isolation
5000Vrms
Voltage - Off State
800 V
Static dV/dt (Min)
10kV/µs
Current - LED Trigger (Ift) (Max)
1.3mA
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
500礎
Turn On Time
60祍
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
30 mA
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
Approval Agency
CSA, UL, VDE
FOD4118TV PDF Datasheet
FOD4118TV Datasheet
Click and Download: FOD4118TV Datasheet
FOD4118TV Related Parts
FODM3011R2
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3011
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3022R1_NF098
onsemi
OPTOISOLATOR 3.75KV TRIAC 4SMD
FODM3010R2V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R2V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R3
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R3V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R1V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FOD4118TV Compare Parts
FOD4118TV vs FODM3063
FOD4118TV vs FODM3063
FOD4118TV vs FODM3063R2
FOD4118TV vs FODM3083
FOD4118TV vs FODM3083R2
FOD4118TV vs FODM3053R2V-NF098
FOD4118TV vs FOD4208
FOD4118TV vs FOD420SDV
FOD4118TV vs FOD4118SD
FOD4118TV vs FOD4118SDV
FOD4118TV vs FOD4118SV
FOD4118TV vs FOD4118V
FOD4118TV vs FOD4118S
FOD4118TV vs FOD420
FOD4118TV vs FOD4208S
FOD4118TV vs FOD4208SD
FOD4118TV vs FOD4208SD
FOD4118TV vs FOD4208SDV
FOD4118TV vs FOD4208SV
FOD4118TV vs FOD4208TV
FOD4118TV vs FOD4208TV
FOD4118TV vs FOD4208V
FOD4118TV vs FOD420
FOD4118TV vs FOD4116SDV
FOD4118TV vs FOD410TV
FOD4118TV vs FOD410V
FOD4118TV vs FOD410V
FOD4118TV vs FOD4116
FOD4118TV vs FOD4116S
FOD4118TV vs FOD4118S
FOD4118TV vs FOD4116SV
FOD4118TV vs FOD4116TV
FOD4118TV vs FOD4116V
FOD4118TV vs FOD4118
FOD4118TV vs FOD4116SD
FOD4118TV vs FODM3023NF098
FOD4118TV vs FOD4218TV
FOD4118TV vs FOD4218TV
FOD4118TV vs FOD4218V
FOD4118TV vs FOD4218V
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets