☰
MCT2ETM
MCT2ETM
Obsolete
Description:  OPTOISO 7.5KV TRANS W/BASE 6DIP
Manufacturer:  onsemi
Datasheet:   MCT2ETM Datasheet
History Price: Obsolete
In Stock: 21840
MCT2ETM Specification
Specification
Part No
MCT2ETM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
7500Vpk
Current Transfer Ratio (Min)
20% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
2µs, 2µs
Rise / Fall Time (Typ)
2µs, 1.5µs
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
MCT2ETM PDF Datasheet
MCT2ETM Related Parts
MCT5210M
MCT5210M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
MCT5211SR2M
MCT5211SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
MCT5211M
MCT5211M
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 7
MCT5211M
MCT5211M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
MCT5210SM
MCT5210SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
MCT9001SD
MCT9001SD
onsemi
OPTOISO 5KV 2CH TRANSISTOR 8SMD
MCT5210M
MCT5210M
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 7
MCT6
MCT6
Vishay
OPTOISOLTR 5.3KV 2CH TRANS 8-DIP
MCT61
MCT61
onsemi
OPTOISO 5KV 2CH TRANSISTOR 8DIP
MCT61SD
MCT61SD
onsemi
OPTOISO 5KV 2CH TRANSISTOR 8SMD
MCT61S
MCT61S
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 2
MCT61S
MCT61S
onsemi
OPTOISO 5KV 2CH TRANSISTOR 8SMD
MCT2ETM Description
The onsemi MCT2ETM is a high-performance optocoupler designed to provide electrical isolation between input and output circuits while allowing signal transmission with minimal distortion. This device is primarily used in applications requiring galvanic isolation, such as power supply feedback, signal isolation in industrial automation, and communication between high-voltage and low-voltage systems. The MCT2ETM is part of onsemi’s family of optocouplers, known for reliability, fast switching speeds, and robust electrical characteristics.

Device Structure and Functionality
The MCT2ETM consists of an infrared LED on the input side and a phototransistor on the output side, encapsulated within a compact plastic package. When an input current flows through the LED, it emits infrared light that activates the phototransistor, which in turn switches the output circuit. This optical coupling ensures complete electrical isolation, typically rated in thousands of volts, between input and output, protecting sensitive electronics from voltage spikes, noise, and ground loop issues.

Electrical and Optical Specifications

* Input LED forward voltage (V\_F): Typically around 1.2 to 1.4 V at a forward current of 10 mA, allowing low-power input drive circuits
* Input forward current (I\_F): Maximum continuous rating generally up to 60 mA; recommended operating range for best linearity is between 5 mA to 20 mA
* Output transistor collector-emitter voltage (V\_CEO): Typically rated at 80 V, suitable for interfacing with a variety of output circuits including microcontrollers and industrial controllers
* Collector current (I\_C): Maximum continuous collector current usually around 50 mA, enabling direct driving of low-power logic inputs or transistor bases
* Current transfer ratio (CTR): Typically ranges from 50% to 600%, depending on the operating conditions and the exact model variant, indicating the efficiency of LED-to-transistor current transfer and influencing signal gain
* Isolation voltage: High isolation rating, typically 5300 VRMS for 1 minute between input and output terminals, providing strong protection against high-voltage transients and ensuring system safety

Switching Performance
The MCT2ETM is designed for relatively fast switching applications, featuring:

* Rise and fall times: Generally in the range of a few microseconds, allowing use in switching power supplies, digital isolators, and pulse transmission
* Propagation delay: Minimal delay from LED input activation to transistor output response, supporting high-frequency digital signal isolation and analog feedback loops
* Frequency response: Suitable for signals up to several tens of kilohertz, depending on load conditions and drive current

Package and Mechanical Details
The device is housed in a standard 6-pin DIP or similar through-hole package designed for ease of mounting on printed circuit boards. Its compact footprint allows it to be used in space-constrained designs, while the package material and internal construction meet industry standards for creepage and clearance distances to ensure safety compliance.

Thermal and Environmental Ratings

* Operating temperature range: Typically from -40°C to +100°C, allowing deployment in harsh industrial and automotive environments
* Storage temperature range: Broad range, usually from -55°C to +125°C, ensuring reliability during transportation and storage
* Power dissipation: Limited by the package thermal characteristics, with typical maximum power dissipation around 150 mW on the output transistor, requiring attention to PCB thermal design in high-frequency or continuous operation scenarios

Applications
The onsemi MCT2ETM optocoupler is widely used in many fields:

* Power supply feedback isolation: Providing safe and reliable feedback signals in switched-mode power supplies (SMPS) without introducing noise or ground loops
* Industrial control and automation: Isolating control signals between high-voltage power electronics and low-voltage microcontrollers or PLCs
* Signal isolation in measurement equipment: Protecting sensitive measurement circuitry from high voltages or noise on input lines
* Communication interface isolation: Ensuring data integrity and safety in serial communication buses in harsh electrical environments
* Medical electronics: Isolating patient-connected equipment to meet stringent safety standards

Advantages and Highlights

* High isolation voltage suitable for demanding safety requirements
* Wide operating temperature range for versatile industrial use
* Good current transfer ratio enabling efficient signal transmission with low input drive power
* Fast switching speed relative to general-purpose optocouplers, suitable for both analog and digital isolation
* Compact and industry-standard package facilitating easy design-in and board-level integration

Key Specifications Summary

* Input forward voltage: ~1.2–1.4 V at 10 mA
* Input forward current: Up to 60 mA max
* Output voltage (collector-emitter): 80 V max
* Output collector current: Up to 50 mA
* Current transfer ratio (CTR): 50% to 600%
* Isolation voltage: 5300 VRMS (typical)
* Switching times: Microseconds range
* Operating temperature: -40°C to +100°C
* Package: 6-pin DIP through-hole

The onsemi MCT2ETM optocoupler is a reliable and efficient solution for electrical isolation needs across many sectors, balancing performance, safety, and integration flexibility. Its combination of high isolation voltage, fast response, and broad operating conditions makes it a popular choice for designers needing robust isolation components in power electronics, industrial automation, and communication interfaces.
MCT2ETM Compare Parts
  • MCT2ETM vs MCT2ESR2M
  • MCT2ETM vs MCT2FM
  • MCT2ETM vs MCT2EW
  • MCT2ETM vs MCT2EVM
  • MCT2ETM vs MCT2ETVM
  • MCT2ETM vs MCT2ESVM
  • MCT2ETM vs MCT2ESD
  • MCT2ETM vs MCT2E300
  • MCT2ETM vs MCT2ES
  • MCT2ETM vs MCT2EFVM
  • MCT2ETM vs MCT2EFR2VM
  • MCT2ETM vs MCT2EFR2M
  • MCT2ETM vs MCT2EFM
  • MCT2ETM vs MCT2E3SD
  • MCT2ETM vs MCT2E300W
  • MCT2ETM vs MCT2E
  • MCT2ETM vs MCT271W
  • MCT2ETM vs MCT271SD
  • MCT2ETM vs MCT271S
  • MCT2ETM vs MCT2E3S
  • MCT2ETM vs MCT2FVM
  • MCT2ETM vs MCT9001W
  • MCT2ETM vs MCT52013S
  • MCT2ETM vs MCT5201SR2M
  • MCT2ETM vs MCT5201SM
  • MCT2ETM vs MCT5201SD
  • MCT2ETM vs MCT5201S
  • MCT2ETM vs MCT5200S
  • MCT2ETM vs MCT52013SD
  • MCT2ETM vs MCT5210
  • MCT2ETM vs MCT5201300W
  • MCT2ETM vs MCT5201300
  • MCT2ETM vs MCT5201
  • MCT2ETM vs MCT5200W
  • MCT2ETM vs MCT2FR2M
  • MCT2ETM vs MCT5201M
  • MCT2ETM vs MCT5211-X007T
  • MCT2ETM vs MCT5211-X007
  • MCT2ETM vs MCT5211
  • MCT2ETM vs MCT5211
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description