☰
MID400
MID400
Active
Description:  LOGIC IC OUTPUT OPTOCOUPLER, 250
Manufacturer:  Fairchild Semiconductor
Datasheet:   MID400 Datasheet
History Price: Active
In Stock: 46720
MID400 Specification
Specification
Part No
MID400
Category
Special Purpose Isolators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC Line Monitor
Number of Channels
1
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
-
Input Type
AC, DC
Current - Output / Channel
20mA
Propagation Delay tpLH / tpHL (Max)
1ms, 1ms (Typ)
Rise / Fall Time (Typ)
-
Voltage - Forward (Vf) (Typ)
1.5 V
Current - DC Forward (If) (Max)
30 mA
Voltage - Supply
7V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Approval Agency
UR
MID400 PDF Datasheet
MID400 Related Parts
MID400W
MID400W
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400WV
MID400WV
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400V
MID400V
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400SV
MID400SV
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400SDV
MID400SDV
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400SD
MID400SD
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400S
MID400S
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400SDV
MID400SDV
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400V
MID400V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400WV
MID400WV
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400S
MID400S
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400SD
MID400SD
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400 Description
The Fairchild Semiconductor MID400 is a high-performance, low-power, and versatile isolation device designed for various applications, particularly in the field of industrial automation, data communication, and power management. This device is part of Fairchild%27s extensive range of isolation products, which are known for their reliability and efficiency. Below is a detailed overview of the specifications, features, and applications of the MID400.

## Product Overview

- Manufacturer: Fairchild Semiconductor (now part of ON Semiconductor)
- Part Number: MID400
- Product Type: Isolator
- Package Type: 8-Pin DIP (Dual In-Line Package)

## Specifications

1. Electrical Characteristics:
- Input Voltage Range: 3 V to 15 V
- Output Voltage Range: 0 V to 15 V
- Isolation Voltage: 5000 Vrms (for 1 minute)
- Input Current: 10 mA (maximum)
- Output Current: 50 mA (maximum)

2. Performance Characteristics:
- Propagation Delay: 100 ns (typical)
- Rise Time: 20 ns (typical)
- Fall Time: 20 ns (typical)
- Common Mode Transient Immunity (CMTI): 100 kV/µs (minimum)

3. Thermal Characteristics:
- Operating Temperature Range: -40°C to +85°C
- Storage Temperature Range: -55°C to +125°C
- Thermal Resistance, Junction to Ambient (RθJA): 100 °C/W

4. Mechanical Characteristics:
- Package Type: 8-Pin DIP
- Dimensions: 0.300 in x 0.150 in x 0.100 in (7.62 mm x 3.81 mm x 2.54 mm)
- Weight: Approximately 1.5 grams

5. Input/Output Configuration:
- Input Type: CMOS/TTL compatible
- Output Type: Open-collector

## Features

- High Isolation Voltage: The MID400 provides a high level of electrical isolation, making it suitable for applications that require protection against high voltages.
- Low Power Consumption: Designed for low power operation, the MID400 is ideal for battery-powered and energy-efficient applications.
- Fast Switching Speed: With a propagation delay of just 100 ns, this isolator is capable of handling fast signal transitions, making it suitable for high-speed data communication.
- Robust Performance: The device is designed to withstand harsh environmental conditions, ensuring reliable operation in industrial settings.

## Applications

The Fairchild MID400 is commonly used in a variety of applications, including:
- Industrial Automation: Used for isolating control signals in PLCs, motor drives, and other industrial equipment.
- Data Communication: Suitable for isolating data lines in communication systems, ensuring signal integrity and protection against noise.
- Power Management: Employed in power supply circuits to provide isolation between high-voltage and low-voltage sections, enhancing safety and reliability.
- Sensor Isolation: Used in sensor applications to isolate the sensor output from the processing unit, protecting sensitive components from high voltages.

## Conclusion

The Fairchild Semiconductor MID400 is a reliable and efficient isolation device that meets the demands of modern electronic applications. With its high isolation voltage, low power consumption, and fast switching speed, it is an excellent choice for engineers and designers looking for effective isolation solutions. Whether in industrial automation, data communication, or power management, the MID400 provides the performance and reliability needed for today%27s technology.
MID400 Compare Parts
  • MID400 vs MID400S
  • MID400 vs MID400WV
  • MID400 vs MID400V
  • MID400 vs MID400SDV
  • MID400 vs MID400S
  • MID400 vs MID400SD
  • MID400 vs MID400SDV
  • MID400 vs MID400SV
  • MID400 vs MID400V
  • MID400 vs MID400WV
  • MID400 vs MID400W
  • MID400 vs MID400M
  • MID400 vs MID400SDM
  • MID400 vs MID400VM
  • MID400 vs MID400TVM
  • MID400 vs MID400SVM
  • MID400 vs MID400SM
  • MID400 vs MID400SDVM
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its