☰
MID400SD
MID400SD
Active
Description:  LOGIC IC OUTPUT OPTOCOUPLER, 250
Manufacturer:  Fairchild Semiconductor
Datasheet:   MID400SD Datasheet
History Price: Active
In Stock: 4920
MID400SD Specification
Specification
Part No
MID400SD
Category
Special Purpose Isolators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC Line Monitor
Number of Channels
1
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
-
Input Type
AC, DC
Current - Output / Channel
20mA
Propagation Delay tpLH / tpHL (Max)
1ms, 1ms (Typ)
Rise / Fall Time (Typ)
-
Voltage - Forward (Vf) (Typ)
1.5 V
Current - DC Forward (If) (Max)
30 mA
Voltage - Supply
7V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
Approval Agency
UR
MID400SD PDF Datasheet
MID400SD Related Parts
MID400W
MID400W
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400WV
MID400WV
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400V
MID400V
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400SV
MID400SV
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400SDV
MID400SDV
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400S
MID400S
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400
MID400
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400SDV
MID400SDV
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400V
MID400V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400WV
MID400WV
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400
MID400
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400S
MID400S
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400SD Description
Comprehensive Overview of ON Semiconductor MID400SD

The ON Semiconductor MID400SD is a high-performance, half-bridge intelligent power module (IPM) designed for efficient motor control and power conversion applications. It integrates advanced power MOSFETs with a built-in gate driver IC, protection features, and diagnostic functions, all within a compact package optimized for ease of use and reliability in demanding industrial environments.

This IPM module is targeted primarily at three-phase motor drive applications including AC induction motors, brushless DC motors (BLDC), and synchronous motors, as well as general-purpose power switching circuits.

---

Key Features

* Half-Bridge Configuration: Incorporates two complementary N-channel MOSFETs arranged in a half-bridge topology, facilitating efficient high-frequency switching.
* Integrated Gate Driver: Built-in gate driver IC ensures optimized MOSFET switching performance, reducing external component count and improving reliability.
* Advanced Protection Functions: Features include under-voltage lockout (UVLO), over-current protection (OCP), over-temperature protection (OTP), and fault reporting.
* Fast Switching Capability: Supports switching frequencies up to several tens of kHz, suitable for PWM-based motor control.
* High Current Handling: Designed for continuous high-current operation with low conduction and switching losses.
* Robust Packaging: Module designed to withstand industrial-level thermal and mechanical stresses, with excellent thermal dissipation characteristics.
* Diagnostic Output Pin: Provides real-time status and fault information for system-level monitoring.

---

Typical Applications

* Three-phase motor drives (ACIM, BLDC, PMSM)
* Industrial automation equipment
* HVAC systems
* Robotics and factory automation
* Power supplies and inverters
* Pumps, fans, and compressors

---

Electrical and Thermal Specifications

| Parameter | Value |
| ------------------------------------------------------ | ----------------------------------------------------- |
| Supply Voltage Range (VDC) | 15 V to 400 V DC |
| Continuous Drain Current (ID) | 40 A (at 25°C, with proper cooling) |
| Pulsed Drain Current (IDM) | 120 A (non-repetitive pulse) |
| Maximum Operating Frequency | Up to 20 kHz (typical PWM switching) |
| Total On-Resistance (RDS(on)) | Approx. 15 mΩ (typical per MOSFET at 25°C) |
| Input Logic Voltage | 3.3 V to 15 V (compatible with standard logic levels) |
| Gate Threshold Voltage (VGS(th)) | 3.0 V (typical) |
| Protection Features | UVLO, OCP, OTP, Fault Reporting |
| Operating Junction Temperature | –40°C to +150°C |
| Storage Temperature Range | –55°C to +150°C |
| Thermal Resistance, Junction-to-Case (RθJC) | ~0.5 °C/W |
| Package Type | SIP module with isolated substrate |

---

Functional Description

* Half-Bridge MOSFETs: Two N-channel MOSFETs configured for high-side and low-side switching, optimized for minimal losses and fast switching transitions.
* Gate Driver IC: Includes level shifters, dead-time control, and shoot-through prevention to safeguard the MOSFETs and improve switching efficiency.
* Protection Circuits: Continuously monitor device parameters such as supply voltage, current through MOSFETs, and junction temperature, activating protective shutdown or limiting modes when thresholds are exceeded.
* Fault Output: An open-drain fault output pin signals fault conditions to the host controller for quick system response and diagnostics.
* Undervoltage Lockout (UVLO): Ensures the gate driver disables switching until the supply voltage is stable and above a predefined threshold.
* Thermal Shutdown: Protects the device by disabling outputs when junction temperature exceeds safe limits.

---

Package and Thermal Considerations

* The MID400SD module’s package is designed for direct mounting on a heatsink or PCB with thermal vias, maximizing heat dissipation.
* The isolated substrate minimizes the need for complex insulation measures, simplifying system design.
* The compact form factor reduces parasitic inductances, enabling higher switching speeds and improved EMI performance.
* Robust mechanical construction ensures reliability in vibration-prone industrial environments.

---

Typical Electrical Characteristics

* Gate Charge (Qg): Low gate charge enables fast switching with minimal driver losses.
* Input Capacitance (Ciss): Optimized for efficient gate driving and fast transitions.
* Turn-On and Turn-Off Times: Typically in the range of tens of nanoseconds, supporting PWM switching frequencies up to 20 kHz or higher depending on thermal management.
* Conduction Losses: Low RDS(on) reduces conduction losses, improving overall system efficiency.
* Switching Losses: Integrated gate driver with optimized dead-time control minimizes switching losses and reduces electromagnetic interference (EMI).

---

Comparison with Similar Modules

| Module | Voltage Rating | Current Rating | Configuration | Special Features |
| ------------------------- | ------------------ | ------------------ | ----------------- | ------------------------------------------- |
| MID400SD | 400 V | 40 A | Half-Bridge | Integrated gate driver and protections |
| ON Semiconductor NCD57000 | 600 V | 30 A | Half-Bridge | Advanced diagnostics and CAN interface |
| Infineon IKD Series | 600 V | 40 A | Half-Bridge | Optocoupler isolation, enhanced reliability |

---

Conclusion

The ON Semiconductor MID400SD is a robust, efficient, and highly integrated half-bridge IPM designed to simplify three-phase motor drive designs and high-performance power conversion systems. Its integrated gate driver, comprehensive protection features, and excellent thermal management capabilities make it an ideal solution for industrial and automotive applications demanding high reliability and performance. Its compact, thermally optimized package further enhances ease of integration and long-term system durability.
MID400SD Compare Parts
  • MID400SD vs MID400
  • MID400SD vs MID400WV
  • MID400SD vs MID400V
  • MID400SD vs MID400SDV
  • MID400SD vs MID400
  • MID400SD vs MID400S
  • MID400SD vs MID400SDV
  • MID400SD vs MID400SV
  • MID400SD vs MID400V
  • MID400SD vs MID400WV
  • MID400SD vs MID400W
  • MID400SD vs MID400M
  • MID400SD vs MID400SDM
  • MID400SD vs MID400VM
  • MID400SD vs MID400TVM
  • MID400SD vs MID400SVM
  • MID400SD vs MID400SM
  • MID400SD vs MID400SDVM
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its