MID400SV
MID400SV
Obsolete
Description:  OPTOISO 2.5KV OPN COLLECTOR 8SMD
Manufacturer:  onsemi
Datasheet:   MID400SV Datasheet
History Price: Obsolete
In Stock: 5200
MID400SV Specification
Specification
Part No
MID400SV
Category
Special Purpose Isolators
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC Line Monitor
Number of Channels
1
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
-
Input Type
AC, DC
Current - Output / Channel
20mA
Propagation Delay tpLH / tpHL (Max)
1ms, 1ms (Typ)
Rise / Fall Time (Typ)
-
Voltage - Forward (Vf) (Typ)
1.5 V
Current - DC Forward (If) (Max)
30 mA
Voltage - Supply
7V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
Approval Agency
UR, VDE
MID400SV PDF Datasheet
MID400SV Related Parts
MID400W
MID400W
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400WV
MID400WV
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400V
MID400V
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400SDV
MID400SDV
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400SD
MID400SD
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400S
MID400S
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400
MID400
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400SDV
MID400SDV
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400V
MID400V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400WV
MID400WV
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400
MID400
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400S
MID400S
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400SV Description

## onsemi MID400SV Overview

The onsemi MID400SV is a high-performance, robust isolation device designed for industrial and automotive applications that require reliable signal isolation, voltage protection, and high-speed switching. It is part of onsemi's portfolio of isolation devices, which are engineered for demanding environments such as motor control, power management systems, and fault protection in sensitive electronic circuits. The MID400SV offers excellent isolation performance, high efficiency, and protection against transient voltage spikes, making it a valuable component for modern, reliable systems.

## Key Specifications

* Isolation Voltage: 4000Vrms, ensuring complete electrical isolation between the input and output stages, which is crucial for protecting sensitive components in noisy or high-voltage environments.
* Supply Voltage: 4.5V to 5.5V, making it compatible with standard 5V logic systems and ideal for integration into systems operating at typical voltage levels.
* Input Voltage Range: −0.5V to 5.5V, allowing the device to tolerate a wide range of input signal levels while still ensuring consistent and reliable performance.
* Operating Temperature Range: −40°C to +125°C, suitable for a variety of industrial and automotive environments, where temperature extremes are common.
* Output Logic Type: CMOS/TTL compatible, allowing direct interfacing with logic systems or microcontrollers without the need for additional level shifting or driving components.
* Propagation Delay: 120ns (typical), which enables fast switching and precise timing for applications that require quick signal processing.
* Rise and Fall Times: 40ns (typical) for both rise and fall times, making the MID400SV ideal for high-speed data transmission and high-frequency applications.
* Input Current: 10mA (max), ensuring efficient operation and low power consumption during normal operation.

## Performance Features

* High-Speed Data Transmission: The MID400SV features low propagation delay and fast rise/fall times, which ensure high-speed signal transmission with minimal latency. This is particularly important in systems where fast data transfer and real-time processing are essential.
* High Isolation: With an isolation voltage of 4000Vrms, the MID400SV is designed to protect sensitive electronics from voltage spikes and electrical noise, ensuring system reliability and reducing the risk of damage to circuits.
* Low Power Consumption: The device operates with a low input current, making it ideal for power-sensitive applications. This energy efficiency helps extend battery life in portable devices and reduces heat generation in high-density systems.
* Fault Protection: The MID400SV features built-in protection against overvoltage and overcurrent conditions, safeguarding both the device and the connected circuits from damage due to electrical transients or faults.
* Wide Temperature Tolerance: The operating temperature range of −40°C to +125°C ensures that the device can perform in harsh environments, such as industrial automation, automotive control systems, and outdoor equipment.

## Packaging and Availability

The MID400SV is available in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is compact and ideal for surface-mount technology (SMT) applications. This package format allows for efficient integration into high-density circuit boards and automated assembly processes, making it suitable for mass production environments.

## Application Areas

* Industrial Control Systems: The MID400SV is ideal for motor control, power supplies, and industrial communication systems, where isolation is necessary to protect sensitive circuits from high-voltage transients and noise.
* Automotive Electronics: The device is well-suited for automotive applications, such as electric power steering, battery management systems, and control modules, where both high isolation and high reliability are crucial.
* Power Management: The MID400SV is used in power supplies, DC-DC converters, and other power regulation circuits to isolate different stages of the system and prevent voltage spikes from affecting other components.
* Communication Systems: This device is commonly employed in systems requiring signal isolation, such as data transmission systems, where signal integrity must be maintained while protecting the system from ground loops and electrical noise.
* Test and Measurement Equipment: The device is used in test instruments where accurate signal isolation is required to protect the measuring equipment from high voltages or noisy signals in the test environment.

## Key Advantages

* Robust Isolation Performance: The MID400SV’s high isolation voltage ensures reliable operation in environments with high electrical noise or transients, making it highly suitable for industrial and automotive applications.
* Efficient Power Usage: With a low input current and low power consumption, the device is well-suited for energy-efficient systems that require continuous operation over long periods.
* High-Speed Performance: The device’s fast rise/fall times and low propagation delay make it a good choice for applications involving fast signal processing or high-frequency communication.
* Wide Operating Range: The device’s broad temperature range and wide voltage tolerance ensure stable performance under varying environmental conditions, enhancing the robustness and reliability of the systems in which it is used.
* Compact and Versatile Package: The 16-pin SOIC package provides a compact solution that can be integrated into tight spaces while offering robust performance and ease of assembly.

## Conclusion

The onsemi MID400SV is a versatile and reliable isolation device designed for high-performance applications in industrial and automotive systems. With its excellent isolation characteristics, low power consumption, fast switching speed, and broad temperature range, it is well-suited for a variety of demanding environments. Whether used in motor control, power management, or communication systems, the MID400SV offers a robust solution for ensuring signal integrity and protecting sensitive circuits from electrical transients and noise. Its compact package, along with its high-speed capabilities and fault protection features, makes it an excellent choice for modern, high-performance electronic designs.
MID400SV Compare Parts
  • MID400SV vs MID400S
  • MID400SV vs MID400
  • MID400SV vs MID400WV
  • MID400SV vs MID400V
  • MID400SV vs MID400SDV
  • MID400SV vs MID400
  • MID400SV vs MID400S
  • MID400SV vs MID400SD
  • MID400SV vs MID400SDV
  • MID400SV vs MID400V
  • MID400SV vs MID400WV
  • MID400SV vs MID400W
  • MID400SV vs MID400M
  • MID400SV vs MID400SDM
  • MID400SV vs MID400VM
  • MID400SV vs MID400TVM
  • MID400SV vs MID400SVM
  • MID400SV vs MID400SM
  • MID400SV vs MID400SDVM
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.