☰
MID400S
MID400S
Active
Description:  LOGIC IC OUTPUT OPTOCOUPLER, 250
Manufacturer:  Fairchild Semiconductor
Datasheet:   MID400S Datasheet
History Price: Active
In Stock: 20000
MID400S Specification
Specification
Part No
MID400S
Category
Special Purpose Isolators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC Line Monitor
Number of Channels
1
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
-
Input Type
AC, DC
Current - Output / Channel
20mA
Propagation Delay tpLH / tpHL (Max)
1ms, 1ms (Typ)
Rise / Fall Time (Typ)
-
Voltage - Forward (Vf) (Typ)
1.5 V
Current - DC Forward (If) (Max)
30 mA
Voltage - Supply
7V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
Approval Agency
UR
MID400S PDF Datasheet
MID400S Related Parts
MID400W
MID400W
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400WV
MID400WV
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400V
MID400V
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400SV
MID400SV
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400SDV
MID400SDV
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400SD
MID400SD
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400
MID400
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400SDV
MID400SDV
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400V
MID400V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400WV
MID400WV
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400
MID400
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400SD
MID400SD
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400S Description
Overview of Fairchild Semiconductor MID400S

The MID400S is a high-performance, low-power analog switch designed by Fairchild Semiconductor, primarily used for signal routing in various electronic applications. This device is particularly valued for its low on-resistance, high-speed switching capabilities, and versatility in handling both analog and digital signals. The MID400S is suitable for applications in telecommunications, data acquisition systems, and consumer electronics.

Key Specifications

- Type: Analog Switch
- Supply Voltage Range: 3 V to 15 V
- On-Resistance (Ron): 50 Ω at Vcc = 5 V
- Input Voltage Range: 0 V to Vcc
- Switching Time: 20 ns (typical)
- Control Voltage (Vcontrol): 2.5 V to 5 V
- Leakage Current (Ioff): 1 nA (max)
- Operating Temperature Range: -40 °C to +85 °C
- Package Type: 8-Pin SOIC (Small Outline Integrated Circuit)

Electrical Characteristics

The MID400S exhibits several important electrical characteristics that enhance its performance in various applications:

- Low On-Resistance: With an on-resistance of 50 Ω at a supply voltage of 5 V, the MID400S ensures minimal signal loss during switching, making it ideal for high-frequency applications.
- Fast Switching Speed: The typical switching time of 20 ns allows for rapid transitions between states, which is essential in applications requiring quick signal routing.
- Low Leakage Current: The maximum leakage current of 1 nA ensures that the switch does not significantly affect the performance of the circuit when in the off state, maintaining signal integrity.

Control and Switching Performance

The MID400S features a straightforward control mechanism, allowing for easy integration into various systems. The control voltage range of 2.5 V to 5 V enables compatibility with a wide range of digital logic levels, making it suitable for interfacing with microcontrollers and other digital devices.

Thermal Performance

The MID400S is designed to operate efficiently over a wide temperature range of -40 °C to +85 °C. This thermal robustness ensures reliable performance in diverse environments, including industrial and automotive applications where temperature variations may occur.

Applications

The MID400S is versatile and can be used in a variety of applications, including:

- Telecommunications: Ideal for routing signals in communication systems, where low on-resistance and fast switching are critical for maintaining signal quality.
- Data Acquisition Systems: Suitable for multiplexing signals from multiple sensors, allowing for efficient data collection and processing.
- Consumer Electronics: Can be used in audio and video switching applications, providing reliable performance in home entertainment systems.

Conclusion

The Fairchild Semiconductor MID400S is a high-performance analog switch that excels in low-power applications requiring fast switching and low on-resistance. With its wide supply voltage range, low leakage current, and robust thermal performance, it is a preferred choice for engineers and designers in various fields, including telecommunications, data acquisition, and consumer electronics. Its versatility and reliability make it an excellent component for a wide range of applications, ensuring efficient signal routing and integrity in electronic systems.
MID400S Compare Parts
  • MID400S vs MID400
  • MID400S vs MID400WV
  • MID400S vs MID400V
  • MID400S vs MID400SDV
  • MID400S vs MID400
  • MID400S vs MID400SD
  • MID400S vs MID400SDV
  • MID400S vs MID400SV
  • MID400S vs MID400V
  • MID400S vs MID400WV
  • MID400S vs MID400W
  • MID400S vs MID400M
  • MID400S vs MID400SDM
  • MID400S vs MID400VM
  • MID400S vs MID400TVM
  • MID400S vs MID400SVM
  • MID400S vs MID400SM
  • MID400S vs MID400SDVM
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its