☰
MOC3020TVM
MOC3020TVM
Active
Description:  OPTOISOLATOR 4.17KV TRIAC 6DIP
Manufacturer:  onsemi
Datasheet:   MOC3020TVM Datasheet
History Price: $0.86
In Stock: 19840
MOC3020TVM Specification
Specification
Part No
MOC3020TVM
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
4170Vrms
Voltage - Off State
400 V
Static dV/dt (Min)
-
Current - LED Trigger (Ift) (Max)
30mA
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
100礎 (Typ)
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.15V
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
Approval Agency
IEC/EN/DIN, UL
MOC3020TVM PDF Datasheet
MOC3020TVM Related Parts
MOC3082FR2VM
MOC3082FR2VM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063TM
MOC3063TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3063TM_F132
MOC3063TM_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3081FM
MOC3081FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081FR2M
MOC3081FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081TM
MOC3081TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3061TM
MOC3061TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3062FM
MOC3062FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3052SR2M_F132
MOC3052SR2M_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6SMD
MOC3082FR2M
MOC3082FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063FR2M
MOC3063FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3082FVM
MOC3082FVM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3020TVM Compare Parts
  • MOC3020TVM vs MOC3012X
  • MOC3020TVM vs MOC3010SR2M
  • MOC3020TVM vs MOC3010VM
  • MOC3020TVM vs MOC3010X
  • MOC3020TVM vs MOC3010XSM
  • MOC3020TVM vs MOC3010SM
  • MOC3020TVM vs MOC3010M
  • MOC3020TVM vs MOC3011M
  • MOC3020TVM vs MOC3011SM
  • MOC3020TVM vs MOC3011SR2M
  • MOC3020TVM vs MOC3011SR2VM
  • MOC3020TVM vs MOC3011XSM
  • MOC3020TVM vs MOC3010M
  • MOC3020TVM vs MOC3020VM
  • MOC3020TVM vs MOC3011X
  • MOC3020TVM vs MOC3020SM
  • MOC3020TVM vs MOC3020SR2M
  • MOC3020TVM vs MOC3020VM
  • MOC3020TVM vs MOC3020X
  • MOC3020TVM vs MOC3020XSM
  • MOC3020TVM vs MOC3021M
  • MOC3020TVM vs MOC3012SR2M
  • MOC3020TVM vs MOC3012M
  • MOC3020TVM vs MOC3012SM
  • MOC3020TVM vs MOC3012TVM
  • MOC3020TVM vs MOC3012VM
  • MOC3020TVM vs MOC3020M
  • MOC3020TVM vs MOC3081TVM
  • MOC3020TVM vs MOC3083M
  • MOC3020TVM vs MOC3082VM
  • MOC3020TVM vs MOC3083M
  • MOC3020TVM vs MOC3083SM
  • MOC3020TVM vs MOC3083SR2M
  • MOC3020TVM vs MOC3083SR2VM
  • MOC3020TVM vs MOC3082SM
  • MOC3020TVM vs MOC3081VM
  • MOC3020TVM vs MOC3081VM
  • MOC3020TVM vs MOC3082VM
  • MOC3020TVM vs MOC3082M
  • MOC3020TVM vs MOC3082SR2M
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****