☰
MOC3022
MOC3022
Obsolete
Description:  ISOL 5.3KVRMS 1CH TRIAC OUT 6DIP
Manufacturer:  onsemi
Datasheet:   MOC3022 Datasheet
History Price: Obsolete
In Stock: 6080
MOC3022 Specification
Specification
Part No
MOC3022
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
5300Vrms
Voltage - Off State
400 V
Static dV/dt (Min)
-
Current - LED Trigger (Ift) (Max)
10mA
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
100礎
Turn On Time
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
50 mA
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
Approval Agency
-
MOC3022 PDF Datasheet
MOC3022 Related Parts
MOC3082FR2VM
MOC3082FR2VM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063TM
MOC3063TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3063TM_F132
MOC3063TM_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3081FM
MOC3081FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081FR2M
MOC3081FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081TM
MOC3081TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3061TM
MOC3061TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3062FM
MOC3062FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3052SR2M_F132
MOC3052SR2M_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6SMD
MOC3082FR2M
MOC3082FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063FR2M
MOC3063FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3082FVM
MOC3082FVM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3022 Description
Overview of Texas Instruments MOC3022

The Texas Instruments MOC3022 is an optoisolator, also known as an optocoupler, designed to provide electrical isolation between its input and output while allowing signal transmission. This device is particularly useful in applications where it is necessary to separate different parts of a system to prevent high voltages from affecting low-voltage components. The MOC3022 is commonly used in switching power supplies, motor control, and signal isolation applications.

Key Specifications

- Input LED Forward Current (IF): The MOC3022 has a maximum forward current rating of 50 mA, allowing for sufficient current to drive the internal LED for reliable operation.
- Input LED Forward Voltage (VF): The forward voltage drop across the LED is typically around 1.2V at a forward current of 20 mA, which is important for designing the input circuit.
- Isolation Voltage: The device provides an isolation voltage of up to 5,000 VRMS, ensuring safe operation in high-voltage environments.
- Output Current (IO): The maximum output current is rated at 100 mA, making it suitable for driving loads in various applications.
- Output Voltage (VO): The output voltage can reach up to 70V, allowing it to interface with a wide range of circuits.
- Rise and Fall Times: The typical rise time is 10 µs, and the fall time is 5 µs, which are important parameters for applications requiring fast switching.
- Operating Temperature Range: The MOC3022 operates within a temperature range of -40°C to +100°C, making it suitable for a variety of environmental conditions.
- Package Type: The device is available in a DIP-8 package, which facilitates easy integration into circuit boards.

Features and Benefits

- Electrical Isolation: The MOC3022 provides excellent electrical isolation between the input and output, protecting sensitive components from high voltages and transients.
- High-Speed Switching: With fast rise and fall times, the optoisolator is suitable for applications requiring quick signal transmission, such as in data communication and control systems.
- Compact Design: The DIP-8 package allows for easy mounting on PCBs, making it a convenient choice for space-constrained designs.
- Versatile Applications: The MOC3022 can be used in a variety of applications, including switching power supplies, microcontroller interfacing, and signal isolation in industrial automation.
- Cost-Effective Solution: As a reliable optoisolator, the MOC3022 offers a cost-effective solution for achieving electrical isolation in various electronic designs.

Applications

The Texas Instruments MOC3022 is versatile and can be used in numerous applications, including:

- Switching Power Supplies: Ideal for providing feedback and control signals in isolated power supply circuits.
- Microcontroller Interfacing: Used to interface microcontrollers with high-voltage systems, ensuring safe operation and signal integrity.
- Motor Control: Employed in motor control circuits to isolate control signals from high-power components.
- Signal Isolation: Suitable for isolating signals in industrial automation systems, protecting sensitive equipment from electrical noise and transients.
- Data Communication: Can be used in data communication systems to ensure signal integrity while providing electrical isolation.

Conclusion

The Texas Instruments MOC3022 optoisolator is a reliable and versatile component that provides electrical isolation for a wide range of applications. With its high isolation voltage, fast switching capabilities, and compact design, it is well-suited for use in switching power supplies, motor control, and signal isolation. The MOC3022's ability to protect sensitive components from high voltages while allowing for efficient signal transmission makes it an excellent choice for engineers looking to enhance the safety and reliability of their electronic designs.
MOC3022 Compare Parts
  • MOC3022 vs MOC3012X
  • MOC3022 vs MOC3010SR2M
  • MOC3022 vs MOC3010VM
  • MOC3022 vs MOC3010X
  • MOC3022 vs MOC3010XSM
  • MOC3022 vs MOC3010SM
  • MOC3022 vs MOC3010M
  • MOC3022 vs MOC3011M
  • MOC3022 vs MOC3011SM
  • MOC3022 vs MOC3011SR2M
  • MOC3022 vs MOC3011SR2VM
  • MOC3022 vs MOC3011XSM
  • MOC3022 vs MOC3010M
  • MOC3022 vs MOC3020VM
  • MOC3022 vs MOC3011X
  • MOC3022 vs MOC3020SM
  • MOC3022 vs MOC3020SR2M
  • MOC3022 vs MOC3020TVM
  • MOC3022 vs MOC3020VM
  • MOC3022 vs MOC3020X
  • MOC3022 vs MOC3020XSM
  • MOC3022 vs MOC3021M
  • MOC3022 vs MOC3020TVM
  • MOC3022 vs MOC3012SR2M
  • MOC3022 vs MOC3012M
  • MOC3022 vs MOC3012SM
  • MOC3022 vs MOC3012TVM
  • MOC3022 vs MOC3012VM
  • MOC3022 vs MOC3020M
  • MOC3022 vs MOC3081TVM
  • MOC3022 vs MOC3083M
  • MOC3022 vs MOC3082VM
  • MOC3022 vs MOC3083M
  • MOC3022 vs MOC3083SM
  • MOC3022 vs MOC3083SR2M
  • MOC3022 vs MOC3083SR2VM
  • MOC3022 vs MOC3082SM
  • MOC3022 vs MOC3081VM
  • MOC3022 vs MOC3081VM
  • MOC3022 vs MOC3082VM
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you