☰
MOC3032SR2VM
MOC3032SR2VM
Obsolete
Description:  OPTOISOLATOR 4.17KV TRIAC 6SMD
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 12560
MOC3032SR2VM Specification
Specification
Part No
MOC3032SR2VM
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
Yes
Number of Channels
1
Voltage - Isolation
4170Vrms
Voltage - Off State
250 V
Static dV/dt (Min)
1kV/µs
Current - LED Trigger (Ift) (Max)
10mA
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
400礎 (Typ)
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
Approval Agency
IEC/EN/DIN, UL
MOC3032SR2VM PDF Datasheet
MOC3032SR2VM Related Parts
MOC3082FR2VM
MOC3082FR2VM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063TM
MOC3063TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3063TM_F132
MOC3063TM_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3081FM
MOC3081FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081FR2M
MOC3081FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081TM
MOC3081TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3061TM
MOC3061TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3062FM
MOC3062FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3052SR2M_F132
MOC3052SR2M_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6SMD
MOC3082FR2M
MOC3082FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063FR2M
MOC3063FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3082FVM
MOC3082FVM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3032SR2VM Description

The MOC3032SR2VM is an optoisolator designed and manufactured by onsemi, specifically tailored for applications requiring high voltage isolation and control. This device is a part of the MOC30xx series of optocouplers, known for their reliability and performance in various electronic applications. The MOC3032SR2VM features a phototransistor output that allows it to effectively isolate different sections of circuits while allowing for signal transfer.

## Key Features

1. High Voltage Isolation:
- The MOC3032SR2VM provides an isolation voltage of up to 7,500 VRMS, making it suitable for applications that require safe electrical separation between input and output.

2. Input Compatibility:
- The device is compatible with a wide range of input voltages, including TTL and CMOS logic levels, enabling versatile integration into various designs.

3. Phototransistor Output:
- The output features a phototransistor that can switch loads up to 50 mA, allowing it to drive small relays, solenoids, or other low-power devices directly.

4. Fast Switching Speed:
- With a typical switching speed of around 15 µs, the MOC3032SR2VM can handle fast signal transmission, making it suitable for high-speed applications.

5. Temperature Range:
- The operational temperature range of -40°C to +100°C ensures reliability in diverse environmental conditions.

6. Compact Package:
- The device comes in a compact DIP-4 package, facilitating easy integration into PCB layouts.

## Specifications

Here are the detailed specifications for the MOC3032SR2VM:

| Parameter | Specification |
|---------------------------------------------------|-----------------------------------|
| Input Type | LED |
| Output Type | Phototransistor |
| Isolation Voltage | 7,500 VRMS |
| Input Current (IF) | 10 mA (max) |
| Forward Voltage (VF) | 1.2 V (typical at 10 mA) |
| Output Collector-Emitter Voltage (VCE) | 30 V (max) |
| Output Current (IC) | 50 mA (max) |
| Current Transfer Ratio (CTR) | 100% to 600% (at 10 mA) |
| Rise Time (tr) | 15 µs (typical) |
| Fall Time (tf) | 5 µs (typical) |
| Operating Temperature Range | -40°C to +100°C |
| Storage Temperature Range | -40°C to +125°C |
| Package Type | DIP-4 |
| Weight | Approximately 0.5 grams |

## Electrical Characteristics

- Input/Output Isolation:
- The device features high-performance isolation characteristics, crucial for preventing ground loops and protecting sensitive components in industrial and medical applications.

- Forward Current:
- The recommended forward current for optimal operation is typically around 10 mA, which achieves the desired CTR while maintaining a reasonable power consumption level.

- Reliability:
- The MOC3032SR2VM is designed with longevity in mind, ensuring that it can withstand the rigors of repeated use without significant degradation in performance.

## Applications

The MOC3032SR2VM is widely used in various applications, including:

1. Industrial Automation:
- Provides signal isolation in control systems and interfacing with sensors and actuators.

2. Telecommunication:
- Used in communication equipment for signal coupling and protection against voltage spikes.

3. Consumer Electronics:
- Serves as an interface between microcontrollers and high-voltage devices like motors and lights.

4. Medical Equipment:
- Ensures safe electrical isolation in devices such as patient monitoring systems and diagnostic equipment.

5. Switching Power Supplies:
- Used for feedback control circuits, providing isolation while allowing for voltage regulation.

## Thermal Characteristics

Thermal performance is critical for reliable operation. The following characteristics are noteworthy:

| Parameter | Specification |
|---------------------------------------------------|-----------------------------------|
| Maximum Junction Temperature (Tj) | 125 °C |
| Thermal Resistance Junction-to-Ambient (RθJA) | 90 °C/W |

## Conclusion

The MOC3032SR2VM from onsemi is an excellent choice for applications requiring reliable high-voltage isolation and fast signal transmission. Its robust specifications and versatile utility make it suitable for a broad range of industries, from industrial automation to consumer electronics. For further implementation details and circuit suggestions, referring to the manufacturer's datasheet is recommended to ensure optimal performance in your design.
MOC3032SR2VM Compare Parts
  • MOC3032SR2VM vs MOC3012X
  • MOC3032SR2VM vs MOC3010SR2M
  • MOC3032SR2VM vs MOC3010VM
  • MOC3032SR2VM vs MOC3010X
  • MOC3032SR2VM vs MOC3010XSM
  • MOC3032SR2VM vs MOC3010SM
  • MOC3032SR2VM vs MOC3010M
  • MOC3032SR2VM vs MOC3011M
  • MOC3032SR2VM vs MOC3011SM
  • MOC3032SR2VM vs MOC3011SR2M
  • MOC3032SR2VM vs MOC3011SR2VM
  • MOC3032SR2VM vs MOC3011XSM
  • MOC3032SR2VM vs MOC3010M
  • MOC3032SR2VM vs MOC3020VM
  • MOC3032SR2VM vs MOC3011X
  • MOC3032SR2VM vs MOC3020SM
  • MOC3032SR2VM vs MOC3020SR2M
  • MOC3032SR2VM vs MOC3020TVM
  • MOC3032SR2VM vs MOC3020VM
  • MOC3032SR2VM vs MOC3020X
  • MOC3032SR2VM vs MOC3020XSM
  • MOC3032SR2VM vs MOC3021M
  • MOC3032SR2VM vs MOC3020TVM
  • MOC3032SR2VM vs MOC3012SR2M
  • MOC3032SR2VM vs MOC3012M
  • MOC3032SR2VM vs MOC3012SM
  • MOC3032SR2VM vs MOC3012TVM
  • MOC3032SR2VM vs MOC3012VM
  • MOC3032SR2VM vs MOC3020M
  • MOC3032SR2VM vs MOC3081TVM
  • MOC3032SR2VM vs MOC3083M
  • MOC3032SR2VM vs MOC3082VM
  • MOC3032SR2VM vs MOC3083M
  • MOC3032SR2VM vs MOC3083SM
  • MOC3032SR2VM vs MOC3083SR2M
  • MOC3032SR2VM vs MOC3083SR2VM
  • MOC3032SR2VM vs MOC3082SM
  • MOC3032SR2VM vs MOC3081VM
  • MOC3032SR2VM vs MOC3081VM
  • MOC3032SR2VM vs MOC3082VM
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you