☰
MOC3062FR2VM
MOC3062FR2VM
Obsolete
Description:  OPTOISOLATOR 7.5KV TRIAC 6SMD
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 27120
MOC3062FR2VM Specification
Specification
Part No
MOC3062FR2VM
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
Yes
Number of Channels
1
Voltage - Isolation
7500Vpk
Voltage - Off State
600 V
Static dV/dt (Min)
-
Current - LED Trigger (Ift) (Max)
10mA
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
500礎 (Typ)
Turn On Time
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
Approval Agency
-
MOC3062FR2VM Related Parts
MOC3082FR2VM
MOC3082FR2VM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063TM
MOC3063TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3063TM_F132
MOC3063TM_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3081FM
MOC3081FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081FR2M
MOC3081FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081TM
MOC3081TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3061TM
MOC3061TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3062FM
MOC3062FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3052SR2M_F132
MOC3052SR2M_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6SMD
MOC3082FR2M
MOC3082FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063FR2M
MOC3063FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3082FVM
MOC3082FVM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3062FR2VM Description

The onsemi MOC3062FR2VM is a high-performance optocoupler designed for isolating and protecting sensitive circuits in various applications. It features a triac driver with zero-crossing detection, which makes it ideal for controlling AC power in applications like home appliances, industrial systems, and motor drives. This optocoupler is widely used in environments requiring reliable isolation between high-voltage AC circuits and low-voltage control systems.

## Key Features

* Zero-Crossing Detection: The MOC3062FR2VM incorporates zero-crossing detection, which allows it to switch at the zero crossing point of the AC waveform. This reduces electrical noise and minimizes stress on components, ensuring smoother switching.
* Triac Driver: The device drives external triacs to control AC power circuits. It provides the necessary current and voltage to trigger the triac's gate, ensuring reliable on/off switching.
* High Isolation: The MOC3062FR2VM provides a high level of electrical isolation between the input and output, typically around 7.5 kV, which ensures safety and protection in applications with high voltage.
* Low Input Current: It operates with a low input current, making it energy-efficient and suitable for low-power applications. The device requires minimal power from the control side.
* Compact Package: The optocoupler is available in a 4-pin DIP package, making it easy to integrate into a wide range of designs, including those with limited space.
* Low Trigger Current: The MOC3062FR2VM is designed with a low trigger current, which improves the device's overall efficiency and reduces power dissipation.

## Performance Specifications

* Input Forward Voltage: 1.2V (typical)
* Input Current: 5 mA (max)
* Trigger Current (at 25°C): 5 mA (typical), 10 mA (max)
* Output Isolation Voltage: 7.5 kV (min) (between input and output)
* Output Voltage (Peak): 400V (max)
* Output Current: 100 mA (max)
* Turn-On Time: 1.0 µs (typical)
* Turn-Off Time: 1.0 µs (typical)
* Storage Temperature: -40°C to +125°C
* Operating Temperature: -40°C to +85°C
* Input Control Voltage: 1.5V (typical)
* Power Dissipation: 35 mW (max)
* Response Time: 1 µs (typical)
* Package: 4-pin DIP (Dual In-line Package)

## Applications

The onsemi MOC3062FR2VM is widely used in various applications that require safe and efficient control of high-voltage AC circuits, such as:

* AC Power Switching: The device is used in systems where controlling AC loads is necessary, such as motor drives, light dimmers, and power supplies.
* Home Appliances: It is often found in appliances like washing machines, dishwashers, and HVAC systems, where AC power needs to be safely controlled from a low-voltage microcontroller or digital logic.
* Industrial Control: The optocoupler is used in industrial automation systems, providing isolation between control electronics and high-power circuits in machinery and robotics.
* Lighting Control: The zero-crossing capability makes it an ideal choice for dimmer and lighting control systems, ensuring smooth and flicker-free dimming of AC lamps.
* AC Signal Isolation: Used in systems where precise and reliable isolation is needed between high-voltage control circuits and low-voltage control electronics.

## Benefits

* Increased Safety: The high isolation voltage ensures protection from high-voltage surges and transient signals, making it safer to use in sensitive control systems.
* Reduced EMI: The zero-crossing feature minimizes electromagnetic interference (EMI) by triggering the triac at the point where the AC waveform crosses zero volts.
* Energy Efficiency: The low input current and fast response times contribute to the overall energy efficiency of the system, reducing heat dissipation and prolonging the lifetime of components.
* Reliable Performance: The MOC3062FR2VM ensures stable operation over a wide temperature range and under varying load conditions, providing long-term reliability in demanding environments.

## Conclusion

The onsemi MOC3062FR2VM is a versatile and efficient optocoupler that offers robust performance for controlling AC power. With features such as zero-crossing detection, low trigger current, and high isolation voltage, it ensures safe, reliable, and noise-free operation in a variety of applications. Its compact design and energy-efficient characteristics make it suitable for use in consumer electronics, industrial control, and home appliance systems, providing both safety and performance.
MOC3062FR2VM Compare Parts
  • MOC3062FR2VM vs MOC3012X
  • MOC3062FR2VM vs MOC3010SR2M
  • MOC3062FR2VM vs MOC3010VM
  • MOC3062FR2VM vs MOC3010X
  • MOC3062FR2VM vs MOC3010XSM
  • MOC3062FR2VM vs MOC3010SM
  • MOC3062FR2VM vs MOC3010M
  • MOC3062FR2VM vs MOC3011M
  • MOC3062FR2VM vs MOC3011SM
  • MOC3062FR2VM vs MOC3011SR2M
  • MOC3062FR2VM vs MOC3011SR2VM
  • MOC3062FR2VM vs MOC3011XSM
  • MOC3062FR2VM vs MOC3010M
  • MOC3062FR2VM vs MOC3020VM
  • MOC3062FR2VM vs MOC3011X
  • MOC3062FR2VM vs MOC3020SM
  • MOC3062FR2VM vs MOC3020SR2M
  • MOC3062FR2VM vs MOC3020TVM
  • MOC3062FR2VM vs MOC3020VM
  • MOC3062FR2VM vs MOC3020X
  • MOC3062FR2VM vs MOC3020XSM
  • MOC3062FR2VM vs MOC3021M
  • MOC3062FR2VM vs MOC3020TVM
  • MOC3062FR2VM vs MOC3012SR2M
  • MOC3062FR2VM vs MOC3012M
  • MOC3062FR2VM vs MOC3012SM
  • MOC3062FR2VM vs MOC3012TVM
  • MOC3062FR2VM vs MOC3012VM
  • MOC3062FR2VM vs MOC3020M
  • MOC3062FR2VM vs MOC3081TVM
  • MOC3062FR2VM vs MOC3083M
  • MOC3062FR2VM vs MOC3082VM
  • MOC3062FR2VM vs MOC3083M
  • MOC3062FR2VM vs MOC3083SM
  • MOC3062FR2VM vs MOC3083SR2M
  • MOC3062FR2VM vs MOC3083SR2VM
  • MOC3062FR2VM vs MOC3082SM
  • MOC3062FR2VM vs MOC3081VM
  • MOC3062FR2VM vs MOC3081VM
  • MOC3062FR2VM vs MOC3082VM
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you