☰
K3020P
K3020P
Obsolete
Description:  OPTOISOLATOR 5.3KV TRIAC 6DIP
Manufacturer:  Vishay
Datasheet:   K3020P Datasheet
History Price: $0.98
In Stock: 20320
K3020P Specification
Specification
Part No
K3020P
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
5300Vrms
Voltage - Off State
400 V
Static dV/dt (Min)
10V/µs (Typ)
Current - LED Trigger (Ift) (Max)
30mA
Current - On State (It (RMS)) (Max)
100 mA
Current - Hold (Ih)
200礎 (Typ)
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.3V
Current - DC Forward (If) (Max)
80 mA
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
Approval Agency
BSI, CQC, CSA, cUR, UR, VDE
K3020P PDF Datasheet
K3020P Related Parts
K3023PG
K3023PG
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3020PG
K3020PG
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3021P
K3021P
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3021PG
K3021PG
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3022P
K3022P
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3022PG
K3022PG
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3023P
K3023P
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3010P
K3010P
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3010PG
K3010PG
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3011P
K3011P
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3012P
K3012P
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3010P-X007T
K3010P-X007T
Vishay
OPTOISOLATOR 5.3KV TRIAC 6SMD
K3020P Compare Parts
  • K3020P vs K3011P
  • K3020P vs K3010PG
  • K3020P vs K3010P
  • K3020P vs K3023P
  • K3020P vs K3022PG
  • K3020P vs K3022P
  • K3020P vs K3021PG
  • K3020P vs K3021P
  • K3020P vs K3020PG
  • K3020P vs K3023PG
  • K3020P vs K3012P-X007T
  • K3020P vs K3010P-X007T
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!