☰
K3023PG
K3023PG
Obsolete
Description:  OPTOISOLATOR 5.3KV TRIAC 6DIP
Manufacturer:  Vishay
Datasheet:   K3023PG Datasheet
History Price: $2.33
In Stock: 20240
K3023PG Specification
Specification
Part No
K3023PG
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
5300Vrms
Voltage - Off State
400 V
Static dV/dt (Min)
10V/µs (Typ)
Current - LED Trigger (Ift) (Max)
5mA
Current - On State (It (RMS)) (Max)
100 mA
Current - Hold (Ih)
200礎 (Typ)
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.3V
Current - DC Forward (If) (Max)
80 mA
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
Approval Agency
BSI, CQC, CSA, cUR, UR, VDE
K3023PG PDF Datasheet
K3023PG Related Parts
K3020PG
K3020PG
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3021P
K3021P
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3021PG
K3021PG
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3022P
K3022P
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3022PG
K3022PG
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3023P
K3023P
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3010P
K3010P
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3010PG
K3010PG
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3011P
K3011P
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3012P
K3012P
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3020P
K3020P
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3010P-X007T
K3010P-X007T
Vishay
OPTOISOLATOR 5.3KV TRIAC 6SMD
K3023PG Description
The Vishay K3023PG is a high-performance, precision resistor designed for various applications in electronic circuits. This component is particularly known for its reliability, stability, and accuracy, making it suitable for use in demanding environments. Below is a detailed introduction to the Vishay K3023PG, including its specifications and parameters.

## Overview

The Vishay K3023PG is a thin-film resistor that offers excellent temperature stability and low noise characteristics. It is commonly used in applications such as instrumentation, medical devices, and industrial equipment where precision is critical. The resistor is designed to provide accurate resistance values while maintaining performance over a wide range of temperatures and operating conditions.

## Key Specifications

1. Resistance Value: The K3023PG is available in a variety of resistance values, typically ranging from a few ohms to several megaohms. The specific resistance value can be selected based on the application requirements.

2. Tolerance: The resistor features a high precision tolerance, often as low as ±0.1% or ±0.5%. This ensures that the actual resistance value is very close to the specified value, which is crucial for applications requiring high accuracy.

3. Temperature Coefficient: The temperature coefficient of the K3023PG is typically around ±10 ppm/°C to ±25 ppm/°C. This low temperature coefficient indicates that the resistance value will change very little with temperature variations, ensuring stable performance across a wide temperature range.

4. Power Rating: The power rating of the K3023PG is generally around 0.1 W to 0.25 W, depending on the specific model. This rating indicates the maximum power the resistor can handle without overheating or failing.

5. Operating Temperature Range: The resistor can operate effectively over a wide temperature range, typically from -55°C to +155°C. This makes it suitable for use in both extreme cold and hot environments.

6. Package Type: The K3023PG is available in various package types, including surface mount and through-hole configurations. The specific package type can be chosen based on the design requirements of the circuit.

7. Voltage Rating: The voltage rating of the K3023PG is typically around 50 V to 100 V, which indicates the maximum voltage that can be applied across the resistor without risk of breakdown.

8. Noise: The K3023PG is designed to have low noise characteristics, making it ideal for precision applications where signal integrity is critical.

9. Material Composition: The resistor is constructed using high-quality thin-film technology, which contributes to its stability and reliability. The materials used are selected to minimize drift and ensure long-term performance.

## Applications

The Vishay K3023PG is widely used in various applications, including:

- Instrumentation: For precise measurement and control in scientific and industrial instruments.
- Medical Devices: In equipment where accuracy and reliability are paramount, such as in diagnostic and monitoring devices.
- Telecommunications: For signal processing and conditioning in communication devices.
- Automotive: In electronic control units (ECUs) and other automotive applications requiring precision.

## Conclusion

The Vishay K3023PG is a versatile and reliable precision resistor that meets the needs of various high-performance applications. With its excellent specifications, including low tolerance, minimal temperature coefficient, and robust construction, it is an ideal choice for engineers and designers looking for precision components in their electronic circuits. Whether used in instrumentation, medical devices, or industrial applications, the K3023PG provides the accuracy and stability required for demanding environments.
K3023PG Compare Parts
  • K3023PG vs K3012P
  • K3023PG vs K3011P
  • K3023PG vs K3010PG
  • K3023PG vs K3010P
  • K3023PG vs K3023P
  • K3023PG vs K3022PG
  • K3023PG vs K3022P
  • K3023PG vs K3021PG
  • K3023PG vs K3021P
  • K3023PG vs K3020PG
  • K3023PG vs K3012P-X007T
  • K3023PG vs K3010P-X007T
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!