☰
K3023P
K3023P
Obsolete
Description:  OPTOISOLATOR 5.3KV TRIAC 6DIP
Manufacturer:  Vishay
Datasheet:   K3023P Datasheet
History Price: $2.33
In Stock: 36320
K3023P Specification
Specification
Part No
K3023P
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
5300Vrms
Voltage - Off State
400 V
Static dV/dt (Min)
10V/µs (Typ)
Current - LED Trigger (Ift) (Max)
5mA
Current - On State (It (RMS)) (Max)
100 mA
Current - Hold (Ih)
200礎 (Typ)
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.3V
Current - DC Forward (If) (Max)
80 mA
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
Approval Agency
BSI, CQC, CSA, cUR, UR, VDE
K3023P PDF Datasheet
K3023P Related Parts
K3023PG
K3023PG
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3020PG
K3020PG
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3021P
K3021P
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3021PG
K3021PG
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3022P
K3022P
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3022PG
K3022PG
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3010P
K3010P
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3010PG
K3010PG
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3011P
K3011P
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3012P
K3012P
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3020P
K3020P
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
K3010P-X007T
K3010P-X007T
Vishay
OPTOISOLATOR 5.3KV TRIAC 6SMD
K3023P Description
Here%27s a detailed introduction to the Vishay K3023P, including its specifications and key features.

## Vishay K3023P Overview

The Vishay K3023P is a high-performance, high-precision MOSFET transistor designed for a variety of electronic applications. Known for its reliability and efficiency, this device is widely used in power switching, amplification, and signal modulation applications. It is renowned for its low on-resistance and high-speed switching capabilities, making it suitable for demanding electronic circuits.

## Key Features

- High-Speed Switching: The K3023P is designed to switch quickly, making it ideal for high-frequency applications.
- Low On-Resistance: This MOSFET has a low R_DS(on) value, which minimizes power loss during operation.
- High Voltage Rating: It supports high voltage operation, providing flexibility in various circuit designs.
- Low Gate Charge: The gate charge is low, allowing for faster switching and improved efficiency.

## Specifications

## General Characteristics

- Type: N-Channel MOSFET
- Package Type: TO-220
- Lead Count: 3
- Mounting Type: Through-hole

## Electrical Characteristics

- Drain-Source Voltage (V_DS):
- Maximum Voltage: 60V
- Typical Operating Voltage: Up to 60V

- Gate-Source Voltage (V_GS):
- Maximum Voltage: ±20V

- Continuous Drain Current (I_D):
- Maximum Continuous Current: 3.5A at a junction temperature (T_J) of 25°C

- Pulsed Drain Current (I_DM):
- Maximum Pulsed Current: 12A

- On-Resistance (R_DS(on)):
- Typical Value: 0.6 Ω
- Maximum Value: 0.8 Ω

- Gate Charge (Q_G):
- Typical Value: 10 nC

- Total Gate Charge (Q_G):
- Typical Value: 12 nC

- Input Capacitance (C_iss):
- Typical Value: 800 pF

- Output Capacitance (C_oss):
- Typical Value: 300 pF

- Reverse Transfer Capacitance (C_rss):
- Typical Value: 80 pF

## Thermal Characteristics

- Maximum Junction Temperature (T_J):
- Typical Maximum: 150°C

- Storage Temperature Range (T_STG):
- Minimum Temperature: -55°C
- Maximum Temperature: 150°C

- Thermal Resistance, Junction-to-Case (R_θJC):
- Typical Value: 2.0°C/W

- Thermal Resistance, Junction-to-Ambient (R_θJA):
- Typical Value: 60°C/W

## Switching Characteristics

- Rise Time (t_r):
- Typical Value: 30 ns

- Fall Time (t_f):
- Typical Value: 35 ns

- Delay Time (t_d(on)):
- Typical Value: 35 ns

- Delay Time (t_d(off)):
- Typical Value: 50 ns

## Applications

- Power Switching: Ideal for switching applications in power supplies, motor drives, and other power management circuits.
- Amplification: Used in audio amplifiers and signal processing circuits for its high efficiency and low distortion.
- Signal Modulation: Suitable for RF and high-frequency signal modulation due to its fast switching characteristics.
- Relay Replacement: Can replace mechanical relays in circuits that require high-speed and reliable switching.

## Advantages

- Efficiency: Low on-resistance ensures minimal power loss and improved efficiency.
- Speed: High-speed switching capabilities make it suitable for high-frequency applications.
- Reliability: High voltage rating and robust design ensure reliable performance in demanding environments.
- Versatility: Suitable for a wide range of applications due to its comprehensive electrical characteristics.

## Conclusion

The Vishay K3023P is a versatile and high-performance MOSFET that offers excellent speed, low on-resistance, and high voltage handling. Its design and specifications make it suitable for a broad spectrum of electronic applications, from power management to signal processing. Its reliable performance and efficiency make it a valuable component in both consumer and industrial electronic systems.

Feel free to ask if you need more information or have any specific questions about the K3023P!
K3023P Compare Parts
  • K3023P vs K3012P
  • K3023P vs K3011P
  • K3023P vs K3010PG
  • K3023P vs K3010P
  • K3023P vs K3022PG
  • K3023P vs K3022P
  • K3023P vs K3021PG
  • K3023P vs K3021P
  • K3023P vs K3020PG
  • K3023P vs K3023PG
  • K3023P vs K3012P-X007T
  • K3023P vs K3010P-X007T
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!