HFM001TD3JX013N
HFM001TD3JX013N
Active
Description:  1TB M.2 2280 PCIe Gen3 x4
Manufacturer:  SK Hynix
History Price: $62
In Stock: 7200
HFM001TD3JX013N Specification
Specification
Part No
HFM001TD3JX013N
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
SK Hynix
Series
BC711
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
1TB
Memory Type
-
Form Factor
M.2 2280
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
PCIe Gen3 x4
Current - Max
-
Operating Temperature
-
Weight
-
Size / Dimension
-
HFM001TD3JX013N Related Parts
HFM512GD3JX013N
HFM512GD3JX013N
SK Hynix
512GB M.2 2280 PCIe Gen3 x4
HFM256GD3JX013N
HFM256GD3JX013N
SK Hynix
256GB M.2 2280 PCIe Gen3 x4
HFM128GD3JX013N
HFM128GD3JX013N
SK Hynix
128GB M.2 2280 PCIe Gen3 x4
HFM001TD3HX015N
HFM001TD3HX015N
SK Hynix
1TB M.2 2242 PCIe Gen3 x4
HFM512GD3HX015N
HFM512GD3HX015N
SK Hynix
512GB M.2 2242 PCIe Gen3 x4
HFM256GD3HX015N
HFM256GD3HX015N
SK Hynix
256GB M.2 2242 PCIe Gen3 x4
HFM128GD3HX015N
HFM128GD3HX015N
SK Hynix
128GB M.2 2242 PCIe Gen3 x4
HFM001TD3GX013N
HFM001TD3GX013N
SK Hynix
1TB M.2 2230 PCIe Gen3 x4
HFM512GD3GX013N
HFM512GD3GX013N
SK Hynix
512GB M.2 2230 PCIe Gen3 x4
HFM256GD3GX013N
HFM256GD3GX013N
SK Hynix
256GB M.2 2230 PCIe Gen3 x4
HFM128GD3GX013N
HFM128GD3GX013N
SK Hynix
128GB M.2 2230 PCIe Gen3 x4
HFM001TD3JX013N Description
The SK Hynix HFM001TD3JX013N is a high-performance NAND flash memory module designed for use in various applications, including consumer electronics, mobile devices, and computing systems. This specific model is part of SK Hynix%27s line of flash memory products, which are known for their reliability, speed, and efficiency.

## Overview

The HFM001TD3JX013N is a 3D NAND flash memory device that utilizes advanced technology to provide high storage density and improved performance. It is particularly suitable for applications that require fast data access and high endurance, making it ideal for use in solid-state drives (SSDs), smartphones, tablets, and other storage-intensive devices.

## Key Specifications

1. Memory Type: 3D NAND Flash
2. Storage Capacity: 1 TB (Terabyte)
3. Interface: PCIe Gen3 x4 NVMe 1.3
4. Form Factor: M.2 2280
5. Sequential Read Speed: Up to 3,500 MB/s
6. Sequential Write Speed: Up to 3,000 MB/s
7. Random Read IOPS: Up to 500,000 IOPS
8. Random Write IOPS: Up to 480,000 IOPS
9. Endurance:
- Total Bytes Written (TBW): 300 TB
- Drive Writes Per Day (DWPD): 0.5 for 5 years
10. Power Consumption:
- Active: 5.5W (typical)
- Idle: 0.5W (typical)
11. Operating Temperature Range: 0°C to 70°C
12. MTBF (Mean Time Between Failures): 1.5 million hours

## Features

- High Performance: The HFM001TD3JX013N offers exceptional read and write speeds, making it suitable for high-performance applications that require quick data access and transfer.
- 3D NAND Technology: Utilizing 3D NAND technology allows for higher storage density and improved endurance compared to traditional 2D NAND flash, resulting in better performance and reliability.
- Low Power Consumption: The module is designed to operate efficiently, consuming less power during both active and idle states, which is crucial for battery-powered devices.
- Robust Endurance: With a high TBW rating, the HFM001TD3JX013N is built to withstand extensive read and write cycles, making it suitable for demanding applications.
- Compact Form Factor: The M.2 2280 form factor allows for easy integration into a wide range of devices, including laptops, desktops, and embedded systems.

## Applications

The SK Hynix HFM001TD3JX013N is suitable for a variety of applications, including:
- Solid-state drives (SSDs) for laptops and desktops
- High-performance storage solutions for gaming systems
- Mobile devices such as smartphones and tablets
- Data centers and enterprise storage solutions
- Embedded systems requiring fast and reliable storage

## Conclusion

The SK Hynix HFM001TD3JX013N is a high-capacity, high-performance NAND flash memory module that meets the demands of modern storage applications. Its combination of speed, endurance, and efficiency makes it an excellent choice for a wide range of devices, from consumer electronics to enterprise solutions. For detailed information, including application notes and design guidelines, it is recommended to refer to the official SK Hynix datasheet for the HFM001TD3JX013N.
HFM001TD3JX013N Compare Parts
  • HFM001TD3JX013N vs HFM256GD3GX013N
  • HFM001TD3JX013N vs HFM512GD3GX013N
  • HFM001TD3JX013N vs HFM001TD3GX013N
  • HFM001TD3JX013N vs HFM128GD3HX015N
  • HFM001TD3JX013N vs HFM256GD3HX015N
  • HFM001TD3JX013N vs HFM512GD3HX015N
  • HFM001TD3JX013N vs HFM001TD3HX015N
  • HFM001TD3JX013N vs HFM128GD3JX013N
  • HFM001TD3JX013N vs HFM256GD3JX013N
  • HFM001TD3JX013N vs HFM512GD3JX013N
  • HFM001TD3JX013N FAQ
    Q1: What is the SK Hynix HFM001TD3JX013N?
    A1: The SK Hynix HFM001TD3JX013N is a solid-state drive (SSD) designed for high-performance data storage solutions, offering fast read and write speeds for a wide range of applications.

    Q2: What type of NAND flash memory does the SK Hynix HFM001TD3JX013N use?
    A2: The SK Hynix HFM001TD3JX013N uses NAND flash memory technology, which provides fast data access and reliability in high-demand storage environments.

    Q3: What is the capacity of the SK Hynix HFM001TD3JX013N?
    A3: The SK Hynix HFM001TD3JX013N has a storage capacity of 1TB, offering ample space for storing large amounts of data and applications.

    Q4: What is the interface type of the SK Hynix HFM001TD3JX013N?
    A4: The SK Hynix HFM001TD3JX013N uses the NVMe interface, which ensures fast data transfer rates and low latency compared to traditional SATA-based drives.

    Q5: Is the SK Hynix HFM001TD3JX013N suitable for gaming applications?
    A5: Yes, the SK Hynix HFM001TD3JX013N is ideal for gaming applications due to its high-speed performance, providing quick load times and seamless gameplay experiences.

    Q6: What is the form factor of the SK Hynix HFM001TD3JX013N?
    A6: The SK Hynix HFM001TD3JX013N features an M.2 2280 form factor, which is a common size for modern SSDs, compatible with most laptops and desktops.

    Q7: Does the SK Hynix HFM001TD3JX013N support TRIM?
    A7: Yes, the SK Hynix HFM001TD3JX013N supports the TRIM command, which helps maintain the performance and lifespan of the SSD by cleaning up unused data blocks.

    Q8: What is the read speed of the SK Hynix HFM001TD3JX013N?
    A8: The SK Hynix HFM001TD3JX013N offers impressive read speeds of up to 3500 MB/s, enabling fast access to stored data.

    Q9: What is the write speed of the SK Hynix HFM001TD3JX013N?
    A9: The SK Hynix HFM001TD3JX013N offers write speeds of up to 3000 MB/s, allowing for quick file transfers and efficient writing of large data sets.

    Q10: What kind of durability does the SK Hynix HFM001TD3JX013N provide?
    A10: The SK Hynix HFM001TD3JX013N is designed for high durability, with a robust build that can withstand shock and vibration, making it suitable for both consumer and industrial environments.

    Q11: Is the SK Hynix HFM001TD3JX013N compatible with laptops?
    A11: Yes, the SK Hynix HFM001TD3JX013N is compatible with laptops that support the M.2 NVMe interface, offering a fast and reliable storage upgrade.

    Q12: Does the SK Hynix HFM001TD3JX013N have built-in data encryption?
    A12: Yes, the SK Hynix HFM001TD3JX013N supports AES 256-bit encryption, providing enhanced security for stored data.

    Q13: What is the power consumption of the SK Hynix HFM001TD3JX013N?
    A13: The SK Hynix HFM001TD3JX013N is designed to be power-efficient, with low power consumption that helps extend battery life in portable devices such as laptops.

    Q14: Can the SK Hynix HFM001TD3JX013N be used in desktop PCs?
    A14: Yes, the SK Hynix HFM001TD3JX013N is suitable for desktop PCs, providing high-speed storage for both consumer and professional applications.

    Q15: What operating temperatures can the SK Hynix HFM001TD3JX013N handle?
    A15: The SK Hynix HFM001TD3JX013N operates within a temperature range of 0°C to 70°C, making it suitable for typical consumer environments.

    Q16: Does the SK Hynix HFM001TD3JX013N support software for drive management?
    A16: Yes, the SK Hynix HFM001TD3JX013N is compatible with management software for monitoring drive health, firmware updates, and performance optimization.

    Q17: What is the warranty on the SK Hynix HFM001TD3JX013N?
    A17: The SK Hynix HFM001TD3JX013N typically comes with a limited warranty that covers defects in materials or workmanship for a specified period, usually 3 to 5 years.

    Q18: Does the SK Hynix HFM001TD3JX013N support heat management?
    A18: Yes, the SK Hynix HFM001TD3JX013N incorporates thermal management features to prevent overheating and maintain optimal performance during extended use.

    Q19: Is the SK Hynix HFM001TD3JX013N suitable for use in servers?
    A19: Yes, the SK Hynix HFM001TD3JX013N can be used in servers that require high-speed, reliable data storage solutions for demanding applications.

    Q20: What is the MTBF (Mean Time Between Failures) of the SK Hynix HFM001TD3JX013N?
    A20: The SK Hynix HFM001TD3JX013N has a high MTBF, indicating a long expected lifespan and reliable performance under typical operating conditions.
    Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.