HFM128GD3HX015N
HFM128GD3HX015N
Active
Description:  128GB M.2 2242 PCIe Gen3 x4
Manufacturer:  SK Hynix
History Price: $69
In Stock: 22000
HFM128GD3HX015N Specification
Specification
Part No
HFM128GD3HX015N
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
SK Hynix
Series
BC711
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
128GB
Memory Type
-
Form Factor
M.2 2242
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
PCIe Gen3 x4
Current - Max
-
Operating Temperature
-
Weight
-
Size / Dimension
-
HFM128GD3HX015N Related Parts
HFM001TD3JX013N
HFM001TD3JX013N
SK Hynix
1TB M.2 2280 PCIe Gen3 x4
HFM512GD3JX013N
HFM512GD3JX013N
SK Hynix
512GB M.2 2280 PCIe Gen3 x4
HFM256GD3JX013N
HFM256GD3JX013N
SK Hynix
256GB M.2 2280 PCIe Gen3 x4
HFM128GD3JX013N
HFM128GD3JX013N
SK Hynix
128GB M.2 2280 PCIe Gen3 x4
HFM001TD3HX015N
HFM001TD3HX015N
SK Hynix
1TB M.2 2242 PCIe Gen3 x4
HFM512GD3HX015N
HFM512GD3HX015N
SK Hynix
512GB M.2 2242 PCIe Gen3 x4
HFM256GD3HX015N
HFM256GD3HX015N
SK Hynix
256GB M.2 2242 PCIe Gen3 x4
HFM001TD3GX013N
HFM001TD3GX013N
SK Hynix
1TB M.2 2230 PCIe Gen3 x4
HFM512GD3GX013N
HFM512GD3GX013N
SK Hynix
512GB M.2 2230 PCIe Gen3 x4
HFM256GD3GX013N
HFM256GD3GX013N
SK Hynix
256GB M.2 2230 PCIe Gen3 x4
HFM128GD3GX013N
HFM128GD3GX013N
SK Hynix
128GB M.2 2230 PCIe Gen3 x4
HFM128GD3HX015N Description
The SK Hynix HFM128GD3HX015N is a high-performance DDR3 (Double Data Rate 3) memory module designed for use in various computing applications, including laptops, desktops, and servers. This memory module is known for its reliability, speed, and efficiency, making it suitable for both consumer and enterprise-level systems.

## Key Specifications:

1. Memory Type:
- The HFM128GD3HX015N is a DDR3 SDRAM (Synchronous Dynamic Random Access Memory) module. DDR3 is widely used in modern computing systems due to its improved performance and lower power consumption compared to its predecessor, DDR2.

2. Capacity:
- This memory module has a capacity of 128 GB (Gigabytes), which provides ample memory for multitasking and running memory-intensive applications. This large capacity is particularly beneficial for servers and high-performance computing environments.

3. Data Rate:
- The HFM128GD3HX015N operates at a data rate of 1600 MT/s (megatransfers per second). This data rate indicates the speed at which data can be transferred to and from the memory module, contributing to overall system performance.

4. Memory Organization:
- The module is organized as 8 bits x 8 banks, which allows for efficient data access and retrieval. This organization is standard for DDR3 memory, enabling effective communication with the memory controller.

5. Voltage:
- The HFM128GD3HX015N operates at a standard voltage of 1.5V. This voltage level is typical for DDR3 memory, providing a balance between performance and power efficiency.

6. Form Factor:
- The memory module is available in a DIMM (Dual In-line Memory Module) form factor, which is commonly used in desktop computers and servers. The DIMM design allows for easy installation and replacement in compatible systems.

7. Latency:
- The module typically has a CAS latency (CL) of 11, which indicates the number of clock cycles it takes to access a specific column of data in memory. Lower latency values contribute to faster memory performance.

8. Compatibility:
- The HFM128GD3HX015N is compatible with a wide range of motherboards and systems that support DDR3 memory. It is essential to ensure that the motherboard%27s specifications match the memory module%27s requirements for optimal performance.

9. Thermal Management:
- The module is designed with thermal management features to dissipate heat effectively during operation. This is crucial for maintaining performance and reliability, especially in high-load scenarios.

10. Applications:
- The SK Hynix HFM128GD3HX015N is suitable for various applications, including:
- High-performance computing (HPC) systems
- Servers and data centers
- Workstations for graphic design and video editing
- Gaming PCs
- Virtualization environments

## Conclusion:

The SK Hynix HFM128GD3HX015N is a high-capacity, high-performance DDR3 memory module that offers excellent specifications for a wide range of computing applications. With its 128 GB capacity, 1600 MT/s data rate, and efficient power consumption, it is well-suited for demanding environments that require reliable and fast memory solutions. Whether used in consumer electronics or enterprise-level systems, the HFM128GD3HX015N provides the performance and reliability needed to meet the demands of modern computing.
HFM128GD3HX015N Compare Parts
  • HFM128GD3HX015N vs HFM256GD3GX013N
  • HFM128GD3HX015N vs HFM512GD3GX013N
  • HFM128GD3HX015N vs HFM001TD3GX013N
  • HFM128GD3HX015N vs HFM256GD3HX015N
  • HFM128GD3HX015N vs HFM512GD3HX015N
  • HFM128GD3HX015N vs HFM001TD3HX015N
  • HFM128GD3HX015N vs HFM128GD3JX013N
  • HFM128GD3HX015N vs HFM256GD3JX013N
  • HFM128GD3HX015N vs HFM512GD3JX013N
  • HFM128GD3HX015N vs HFM001TD3JX013N
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4