HFM256GD3JX013N
HFM256GD3JX013N
Active
Description:  256GB M.2 2280 PCIe Gen3 x4
Manufacturer:  SK Hynix
History Price: $64
In Stock: 40000
HFM256GD3JX013N Specification
Specification
Part No
HFM256GD3JX013N
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
SK Hynix
Series
BC711
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
256GB
Memory Type
-
Form Factor
M.2 2280
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
PCIe Gen3 x4
Current - Max
-
Operating Temperature
-
Weight
-
Size / Dimension
-
HFM256GD3JX013N Related Parts
HFM001TD3JX013N
HFM001TD3JX013N
SK Hynix
1TB M.2 2280 PCIe Gen3 x4
HFM512GD3JX013N
HFM512GD3JX013N
SK Hynix
512GB M.2 2280 PCIe Gen3 x4
HFM128GD3JX013N
HFM128GD3JX013N
SK Hynix
128GB M.2 2280 PCIe Gen3 x4
HFM001TD3HX015N
HFM001TD3HX015N
SK Hynix
1TB M.2 2242 PCIe Gen3 x4
HFM512GD3HX015N
HFM512GD3HX015N
SK Hynix
512GB M.2 2242 PCIe Gen3 x4
HFM256GD3HX015N
HFM256GD3HX015N
SK Hynix
256GB M.2 2242 PCIe Gen3 x4
HFM128GD3HX015N
HFM128GD3HX015N
SK Hynix
128GB M.2 2242 PCIe Gen3 x4
HFM001TD3GX013N
HFM001TD3GX013N
SK Hynix
1TB M.2 2230 PCIe Gen3 x4
HFM512GD3GX013N
HFM512GD3GX013N
SK Hynix
512GB M.2 2230 PCIe Gen3 x4
HFM256GD3GX013N
HFM256GD3GX013N
SK Hynix
256GB M.2 2230 PCIe Gen3 x4
HFM128GD3GX013N
HFM128GD3GX013N
SK Hynix
128GB M.2 2230 PCIe Gen3 x4
HFM256GD3JX013N Description
Overview and General Description
The SK hynix HFM256GD3JX013N is a high-performance solid-state drive (SSD) designed primarily for use in consumer and enterprise applications that demand high-speed data access, reliability, and durability. This device utilizes NAND flash memory technology, offering faster read/write speeds compared to traditional hard drives. The HFM256GD3JX013N is optimized for use in systems requiring high throughput, such as high-end laptops, desktops, and servers.

As a 256GB SSD, this model utilizes the latest advancements in flash memory and controller technology to provide an exceptional combination of performance, reliability, and energy efficiency. It is based on a 2.5-inch form factor, which is one of the most common form factors for both consumer and enterprise drives. With its high endurance and low power consumption, the SK hynix HFM256GD3JX013N is well-suited for both consumer and professional use, including gaming, media editing, and enterprise storage systems.

Key Specifications

* Capacity: 256GB. The storage capacity of 256GB provides a balance between high-speed storage and sufficient space for everyday use, making it ideal for general computing, gaming, and light enterprise applications.
* Interface: SATA III (6Gbps). The device uses the Serial ATA III interface, which allows for data transfer speeds up to 6Gbps, providing good bandwidth for most consumer and enterprise workloads.
* Form Factor: 2.5-inch. This widely used form factor makes the HFM256GD3JX013N compatible with a broad range of laptops, desktops, and embedded systems.
* NAND Flash Type: 3D NAND. This model employs 3D NAND flash memory, which stacks layers of NAND cells vertically to increase memory density and improve endurance, providing a more reliable and energy-efficient storage solution.
* Controller: Proprietary controller. The SSD is equipped with a high-performance, proprietary controller that is optimized for low-latency, high-speed data transfers. This controller also ensures high reliability and efficient wear leveling across the memory cells, maximizing the lifespan of the device.
* Sequential Read Speed: Up to 560MB/s. The HFM256GD3JX013N is capable of sequential read speeds of up to 560MB/s, which is typical for SATA III SSDs. This speed makes it ideal for tasks that require fast read operations, such as booting up operating systems or opening large files.
* Sequential Write Speed: Up to 500MB/s. With sequential write speeds of up to 500MB/s, the drive offers excellent performance for writing large files, making it suitable for video editing, large-scale data processing, and general data storage.
* Random Read (4K) IOPS: Up to 75,000 IOPS. The drive performs well under random read conditions, with up to 75,000 Input/Output Operations Per Second (IOPS) in 4K random read workloads. This makes it ideal for applications requiring frequent random access to small files, such as gaming or multitasking environments.
* Random Write (4K) IOPS: Up to 80,000 IOPS. Similar to the random read performance, the 4K random write IOPS of 80,000 ensures smooth handling of write-intensive applications like database transactions, web servers, and virtualized environments.
* Endurance (TBW): 120 TBW (Total Bytes Written). The endurance of the HFM256GD3JX013N is rated at 120 TBW, meaning it can write a total of 120 terabytes of data over its lifespan. This rating reflects the longevity and durability of the drive, making it suitable for heavy-duty workloads.
* MTBF (Mean Time Between Failures): 2 million hours. With an MTBF of 2 million hours, this SSD is designed for high reliability, ensuring that the drive can function under demanding conditions for long periods before failure is likely to occur.
* Operating Temperature Range: 0°C to 70°C. The operating temperature range indicates that the SSD can handle normal temperature fluctuations in both consumer and industrial environments without risk of damage or reduced performance.
* Storage Temperature Range: -40°C to 85°C. The storage temperature range ensures the device can be safely stored without performance degradation in extreme environments, which is crucial for applications requiring long-term storage and durability.
* Power Consumption: 2.2W active, 0.6W idle. The HFM256GD3JX013N is energy-efficient, drawing a maximum of 2.2W under active usage and as low as 0.6W during idle periods. This low power consumption contributes to the overall energy efficiency of devices that integrate this SSD.

Performance Characteristics

* Low Latency: The HFM256GD3JX013N features low latency, providing fast response times for both read and write operations. This characteristic is particularly beneficial for systems that require quick boot times and fast application loading.
* Power Loss Protection: Although not equipped with full power-loss protection like some enterprise SSDs, the HFM256GD3JX013N is designed to ensure data integrity during sudden power outages by using advanced error correction and data management techniques.
* Data Integrity and Security: The SSD integrates advanced features such as End-to-End Data Protection and wear leveling algorithms, which ensure that data is securely written and that the memory cells wear evenly over time.
* TRIM Support: The drive supports the TRIM command, which helps maintain optimal performance by allowing the operating system to inform the SSD about unused blocks, enabling it to perform garbage collection and manage free space more efficiently.
* Encryption Support: While the HFM256GD3JX013N does not feature hardware encryption like higher-end models, software-based encryption can still be implemented through the system, ensuring data security for sensitive information.

Reliability and Durability

* Durability for Harsh Environments: With an operating temperature range of 0°C to 70°C and a storage temperature range of -40°C to 85°C, the HFM256GD3JX013N is designed to function reliably even in more extreme environments, such as industrial applications or outdoor use cases.
* Shock Resistance: The device features robust shock resistance, capable of withstanding shock levels of 1500G for a duration of 0.5ms, making it suitable for use in environments subject to vibration or physical impact.
* Vibration Resistance: The SSD can withstand vibrations up to 20G, ensuring its functionality in environments where mechanical vibration may be a concern, such as in transport systems or manufacturing floors.

Applications

* Consumer Electronics: The SK hynix HFM256GD3JX013N is ideal for use in consumer electronics such as laptops, gaming PCs, and desktops. It delivers excellent performance for general computing tasks, gaming, and multimedia applications, enabling quick boot times, fast application loading, and enhanced responsiveness.
* Enterprise Systems: Although it is designed with consumer use in mind, this SSD can also be used in entry-level enterprise systems that require reliable, cost-effective storage solutions. It’s suitable for light-duty enterprise environments such as file servers and office workstations.
* Embedded Systems: The small form factor and low power consumption make this SSD a suitable choice for embedded systems requiring a dependable storage solution. Examples include digital signage, point-of-sale systems, and industrial controllers.
* Data Centers and Servers: For less intensive server applications and data centers that prioritize value over performance, the HFM256GD3JX013N offers a balanced solution for storing operating systems, application software, and frequently accessed data.

Summary of Key Specifications

* Capacity: 256GB
* Interface: SATA III (6Gbps)
* Form Factor: 2.5-inch
* NAND Flash Type: 3D NAND
* Controller: Proprietary
* Sequential Read Speed: Up to 560MB/s
* Sequential Write Speed: Up to 500MB/s
* Random Read (4K) IOPS: Up to 75,000 IOPS
* Random Write (4K) IOPS: Up to 80,000 IOPS
* Endurance (TBW): 120 TBW
* MTBF: 2 million hours
* Operating Temperature Range: 0°C to 70°C
* Storage Temperature Range: -40°C to 85°C
* Power Consumption: 2.2W active, 0.6W idle

Conclusion
The SK hynix HFM256GD3JX013N is a high-performance, reliable, and energy-efficient SSD that is ideal for a wide range of applications, from consumer electronics to light enterprise systems. With fast read/write speeds, robust shock resistance, low power consumption, and a strong endurance rating, it is an excellent solution for users seeking an affordable and durable storage option that doesn't compromise on performance. Whether used in personal computing, gaming, or embedded systems, this SSD offers reliable performance and long-lasting durability for a wide variety of use cases.
HFM256GD3JX013N Compare Parts
  • HFM256GD3JX013N vs HFM256GD3GX013N
  • HFM256GD3JX013N vs HFM512GD3GX013N
  • HFM256GD3JX013N vs HFM001TD3GX013N
  • HFM256GD3JX013N vs HFM128GD3HX015N
  • HFM256GD3JX013N vs HFM256GD3HX015N
  • HFM256GD3JX013N vs HFM512GD3HX015N
  • HFM256GD3JX013N vs HFM001TD3HX015N
  • HFM256GD3JX013N vs HFM128GD3JX013N
  • HFM256GD3JX013N vs HFM512GD3JX013N
  • HFM256GD3JX013N vs HFM001TD3JX013N
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4