HFM512GD3GX013N
HFM512GD3GX013N
Active
Description:  512GB M.2 2230 PCIe Gen3 x4
Manufacturer:  SK Hynix
History Price: $71
In Stock: 4800
HFM512GD3GX013N Specification
Specification
Part No
HFM512GD3GX013N
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
SK Hynix
Series
BC711
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
512GB
Memory Type
-
Form Factor
M.2 2230
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
PCIe Gen3 x4
Current - Max
-
Operating Temperature
-
Weight
-
Size / Dimension
-
HFM512GD3GX013N Related Parts
HFM001TD3JX013N
HFM001TD3JX013N
SK Hynix
1TB M.2 2280 PCIe Gen3 x4
HFM512GD3JX013N
HFM512GD3JX013N
SK Hynix
512GB M.2 2280 PCIe Gen3 x4
HFM256GD3JX013N
HFM256GD3JX013N
SK Hynix
256GB M.2 2280 PCIe Gen3 x4
HFM128GD3JX013N
HFM128GD3JX013N
SK Hynix
128GB M.2 2280 PCIe Gen3 x4
HFM001TD3HX015N
HFM001TD3HX015N
SK Hynix
1TB M.2 2242 PCIe Gen3 x4
HFM512GD3HX015N
HFM512GD3HX015N
SK Hynix
512GB M.2 2242 PCIe Gen3 x4
HFM256GD3HX015N
HFM256GD3HX015N
SK Hynix
256GB M.2 2242 PCIe Gen3 x4
HFM128GD3HX015N
HFM128GD3HX015N
SK Hynix
128GB M.2 2242 PCIe Gen3 x4
HFM001TD3GX013N
HFM001TD3GX013N
SK Hynix
1TB M.2 2230 PCIe Gen3 x4
HFM256GD3GX013N
HFM256GD3GX013N
SK Hynix
256GB M.2 2230 PCIe Gen3 x4
HFM128GD3GX013N
HFM128GD3GX013N
SK Hynix
128GB M.2 2230 PCIe Gen3 x4
HFM512GD3GX013N Compare Parts
  • HFM512GD3GX013N vs HFM256GD3GX013N
  • HFM512GD3GX013N vs HFM001TD3GX013N
  • HFM512GD3GX013N vs HFM128GD3HX015N
  • HFM512GD3GX013N vs HFM256GD3HX015N
  • HFM512GD3GX013N vs HFM512GD3HX015N
  • HFM512GD3GX013N vs HFM001TD3HX015N
  • HFM512GD3GX013N vs HFM128GD3JX013N
  • HFM512GD3GX013N vs HFM256GD3JX013N
  • HFM512GD3GX013N vs HFM512GD3JX013N
  • HFM512GD3GX013N vs HFM001TD3JX013N
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4