Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Comus International AC30
AC30
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 100MA 0-400V
Manufacturer:
Comus International
Datasheet:
AC30 Datasheet
History Price: $3.03
In Stock: 9600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AC30 Specification
Specification
Part No
AC30
Category
Solid State Relays
Manufacturer
Comus International
Series
30
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A) x 2
Output Type
AC, DC
Voltage - Input
1.17VDC
Voltage - Load
0 V ~ 400 V
Load Current
100 mA
Termination Style
PC Pin
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
AC30 PDF Datasheet
AC30 Datasheet
Click and Download: AC30 Datasheet
AC30 Related Parts
AC30F
Bright Toward
SMD-8, 400V / 120MA, SSR RELAY S
AC30F
Comus International
SSR RELAY SPST-NO 100MA 0-400V
AC30F-R1
Bright Toward
SMD-8, 400V / 120MA, SSR RELAY S
AC30S
Bright Toward
SOP-8, 400V / 120MA, SSR RELAY S
AC30S
Comus International
SSR RELAY SPST-NO 85MA 0-400V
AC30S-R1
Bright Toward
SOP-8, 400V / 120MA, SSR RELAY S
AC31S
Bright Toward
SSR RELAY DPST-NO 100MA 0-350V
AC31S
Comus International
SSR RELAY SPST-NO 100MA 0-350V
AC37
Bright Toward
DIP-8, 60V / 550MA, SSR RELAY SP
AC37
Comus International
SSR RELAY SPST-NO 500MA 0-60V
AC37F
Bright Toward
SMD-8, 60V / 550MA, SSR RELAY SP
AC37F-R1
Bright Toward
SMD-8, 60V / 550MA, SSR RELAY SP
AC30 Compare Parts
AC30 vs AC38S-Q
AC30 vs AC38S-Q
AC30 vs AC38F-R1
AC30 vs AC38F
AC30 vs AC38
AC30 vs AC38
AC30 vs AC37S-R1
AC30 vs AC37S
AC30 vs AC37S
AC30 vs AC37F-R1
AC30 vs AC37F
AC30 vs AC37
AC30 vs AC37
AC30 vs AC31S
AC30 vs AC31S
AC30 vs AC30S-R1
AC30 vs AC30S
AC30 vs AC30S
AC30 vs AC30F-R1
AC30 vs AC30F
AC30 vs AC30F
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.