AC30S-R1
AC30S-R1
Active
Description:  SOP-8, 400V / 120MA, SSR RELAY S
Manufacturer:  Bright Toward
Datasheet:   AC30S-R1 Datasheet
History Price: $3.02
In Stock: 24400
AC30S-R1 Specification
Specification
Part No
AC30S-R1
Category
Solid State Relays
Manufacturer
Bright Toward
Series
30
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
Output Type
AC, DC
Voltage - Input
1.17VDC
Voltage - Load
0 V ~ 400 V
Load Current
120 mA
Termination Style
Gull Wing
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SOP
AC30S-R1 PDF Datasheet
AC30S-R1 Related Parts
AC30
AC30
Comus International
SSR RELAY SPST-NO 100MA 0-400V
AC30F
AC30F
Bright Toward
SMD-8, 400V / 120MA, SSR RELAY S
AC30F
AC30F
Comus International
SSR RELAY SPST-NO 100MA 0-400V
AC30F-R1
AC30F-R1
Bright Toward
SMD-8, 400V / 120MA, SSR RELAY S
AC30S
AC30S
Bright Toward
SOP-8, 400V / 120MA, SSR RELAY S
AC30S
AC30S
Comus International
SSR RELAY SPST-NO 85MA 0-400V
AC31S
AC31S
Bright Toward
SSR RELAY DPST-NO 100MA 0-350V
AC31S
AC31S
Comus International
SSR RELAY SPST-NO 100MA 0-350V
AC37
AC37
Bright Toward
DIP-8, 60V / 550MA, SSR RELAY SP
AC37
AC37
Comus International
SSR RELAY SPST-NO 500MA 0-60V
AC37F
AC37F
Bright Toward
SMD-8, 60V / 550MA, SSR RELAY SP
AC37F-R1
AC37F-R1
Bright Toward
SMD-8, 60V / 550MA, SSR RELAY SP
AC30S-R1 Compare Parts
  • AC30S-R1 vs AC38S-Q
  • AC30S-R1 vs AC38S-Q
  • AC30S-R1 vs AC38F-R1
  • AC30S-R1 vs AC38F
  • AC30S-R1 vs AC38
  • AC30S-R1 vs AC38
  • AC30S-R1 vs AC37S-R1
  • AC30S-R1 vs AC37S
  • AC30S-R1 vs AC37S
  • AC30S-R1 vs AC37F-R1
  • AC30S-R1 vs AC37F
  • AC30S-R1 vs AC37
  • AC30S-R1 vs AC37
  • AC30S-R1 vs AC31S
  • AC30S-R1 vs AC31S
  • AC30S-R1 vs AC30S
  • AC30S-R1 vs AC30S
  • AC30S-R1 vs AC30F-R1
  • AC30S-R1 vs AC30F
  • AC30S-R1 vs AC30F
  • AC30S-R1 vs AC30
  • AC30S-R1 vs AC30
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.