GV121BAC
GV121BAC
Active
Description:  GV SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GV121BAC Datasheet
History Price: $129.40917
In Stock: 19200
GV121BAC Specification
Specification
Part No
GV121BAC
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GV12
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
200 A
Features
100VDC - Nom
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
8 VDC
Contact Rating (Current)
0.5 VDC
GV121BAC PDF Datasheet
GV121BAC Related Parts
GV121BAB
GV121BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121BAX
GV121BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121CAB
GV121CAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121CAC
GV121CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121CAX
GV121CAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121FAB
GV121FAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121FAC
GV121FAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121FAX
GV121FAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV122BAX
GV122BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV122CAC
GV122CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV124BPB
GV124BPB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV124BPX
GV124BPX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121BAC Compare Parts
  • GV121BAC vs GV144FPX
  • GV121BAC vs GV144FPB
  • GV121BAC vs GV144CPX
  • GV121BAC vs GV144CPC
  • GV121BAC vs GV144CPB
  • GV121BAC vs GV144BPX
  • GV121BAC vs GV144BPC
  • GV121BAC vs GV144BPB
  • GV121BAC vs GV142QAX
  • GV121BAC vs GV142CAX
  • GV121BAC vs GV142CAB
  • GV121BAC vs GV142BAX
  • GV121BAC vs GV141QAX
  • GV121BAC vs GV141QAB
  • GV121BAC vs GV141PAX
  • GV121BAC vs GV141NAX
  • GV121BAC vs GV141NAB
  • GV121BAC vs GV141MAX
  • GV121BAC vs GV141MAC
  • GV121BAC vs GV141MAB
  • GV121BAC vs GV141FAX
  • GV121BAC vs GV141FAC
  • GV121BAC vs GV141FAB
  • GV121BAC vs GV141CAX
  • GV121BAC vs GV141CAC
  • GV121BAC vs GV141CAB
  • GV121BAC vs GV141BAX
  • GV121BAC vs GV141BAC
  • GV121BAC vs GV141BAB
  • GV121BAC vs GV124FPX
  • GV121BAC vs GV124FPB
  • GV121BAC vs GV124CPX
  • GV121BAC vs GV124CPC
  • GV121BAC vs GV124CPB
  • GV121BAC vs GV124BPX
  • GV121BAC vs GV124BPB
  • GV121BAC vs GV122CAC
  • GV121BAC vs GV122BAX
  • GV121BAC vs GV121FAX
  • GV121BAC vs GV121FAC
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.