GV124BPX
GV124BPX
Active
Description:  GV SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GV124BPX Datasheet
History Price: $94.53595
In Stock: 49600
GV124BPX Specification
Specification
Part No
GV124BPX
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GV12
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
200 A
Features
100VDC - Nom
Termination Style
Sealed - Hermetically
Operating Temperature
PC Pins
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
8 VDC
Contact Rating (Current)
0.5 VDC
GV124BPX PDF Datasheet
GV124BPX Related Parts
GV121BAB
GV121BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121BAC
GV121BAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121BAX
GV121BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121CAB
GV121CAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121CAC
GV121CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121CAX
GV121CAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121FAB
GV121FAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121FAC
GV121FAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121FAX
GV121FAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV122BAX
GV122BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV122CAC
GV122CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV124BPB
GV124BPB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV124BPX Compare Parts
  • GV124BPX vs GV144FPX
  • GV124BPX vs GV144FPB
  • GV124BPX vs GV144CPX
  • GV124BPX vs GV144CPC
  • GV124BPX vs GV144CPB
  • GV124BPX vs GV144BPX
  • GV124BPX vs GV144BPC
  • GV124BPX vs GV144BPB
  • GV124BPX vs GV142QAX
  • GV124BPX vs GV142CAX
  • GV124BPX vs GV142CAB
  • GV124BPX vs GV142BAX
  • GV124BPX vs GV141QAX
  • GV124BPX vs GV141QAB
  • GV124BPX vs GV141PAX
  • GV124BPX vs GV141NAX
  • GV124BPX vs GV141NAB
  • GV124BPX vs GV141MAX
  • GV124BPX vs GV141MAC
  • GV124BPX vs GV141MAB
  • GV124BPX vs GV141FAX
  • GV124BPX vs GV141FAC
  • GV124BPX vs GV141FAB
  • GV124BPX vs GV141CAX
  • GV124BPX vs GV141CAC
  • GV124BPX vs GV141CAB
  • GV124BPX vs GV141BAX
  • GV124BPX vs GV141BAC
  • GV124BPX vs GV141BAB
  • GV124BPX vs GV124FPX
  • GV124BPX vs GV124FPB
  • GV124BPX vs GV124CPX
  • GV124BPX vs GV124CPC
  • GV124BPX vs GV124CPB
  • GV124BPX vs GV124BPB
  • GV124BPX vs GV122CAC
  • GV124BPX vs GV122BAX
  • GV124BPX vs GV121FAX
  • GV124BPX vs GV121FAC
  • GV124BPX vs GV121FAB
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.