GV122CAC
GV122CAC
Active
Description:  GV SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GV122CAC Datasheet
History Price: $137.5
In Stock: 16800
GV122CAC Specification
Specification
Part No
GV122CAC
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GV12
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
200 A
Features
100VDC - Nom
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
16 VDC
Contact Rating (Current)
0.5 VDC
GV122CAC PDF Datasheet
GV122CAC Related Parts
GV121BAB
GV121BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121BAC
GV121BAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121BAX
GV121BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121CAB
GV121CAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121CAC
GV121CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121CAX
GV121CAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121FAB
GV121FAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121FAC
GV121FAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121FAX
GV121FAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV122BAX
GV122BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV124BPB
GV124BPB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV124BPX
GV124BPX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV122CAC Description
The Sensata Gigavac GV122CAC is a high-performance, sealed contactor designed for demanding applications in various industries, including electric vehicles, renewable energy systems, and industrial automation. This contactor is known for its reliability, durability, and ability to handle high voltage and current levels, making it an ideal choice for applications requiring robust switching solutions.

## Overview

The GV122CAC is a part of Sensata%27s Gigavac series, which is renowned for its innovative design and engineering excellence. This contactor is specifically designed to operate in harsh environments, providing reliable performance in applications where traditional electromechanical relays may fail. Its sealed construction protects against dust, moisture, and other environmental factors, ensuring long-term reliability.

## Key Specifications

1. Contact Configuration:
- Single Pole Double Throw (SPDT)

2. Voltage Rating:
- Maximum Operating Voltage: 1000 VDC (volts direct current)

3. Current Rating:
- Continuous Current: 200 A (amperes)
- Inrush Current: 600 A (amperes)

4. Contact Resistance:
- Typically less than 0.5 mΩ (milliohms)

5. Insulation Resistance:
- Minimum 100 MΩ (megaohms) at 500 VDC

6. Dielectric Strength:
- 2500 VAC (volts alternating current) for 1 minute

7. Operating Temperature Range:
- -40 °C to +85 °C (-40 °F to +185 °F)

8. Sealing:
- IP67 rated, ensuring protection against dust and immersion in water.

9. Mechanical Life:
- Rated for over 1 million operations

10. Electrical Life:
- Rated for over 100,000 operations at full load

11. Weight:
- Approximately 0.5 kg (1.1 lbs)

12. Mounting Options:
- Designed for panel or chassis mounting.

## Features

- High Voltage and Current Handling: The GV122CAC is capable of handling high voltage and current levels, making it suitable for applications in electric vehicles and renewable energy systems, such as solar inverters and battery management systems.

- Sealed Construction: The contactor%27s sealed design protects it from environmental contaminants, ensuring reliable operation in harsh conditions.

- Fast Switching: The contactor is designed for fast switching, which is essential for applications requiring quick response times.

- Low Contact Resistance: With a low contact resistance, the GV122CAC minimizes power loss and heat generation during operation, enhancing overall efficiency.

- Versatile Applications: This contactor is suitable for a wide range of applications, including battery disconnects, motor control, and power distribution.

## Applications

The Sensata Gigavac GV122CAC is widely used in various applications, including:

- Electric Vehicles (EVs): Used for battery management and power distribution in electric and hybrid vehicles.
- Renewable Energy Systems: Employed in solar inverters and wind turbine systems for efficient power management.
- Industrial Automation: Utilized in automated systems for controlling motors and other high-power devices.
- Telecommunications: Suitable for power switching in telecom equipment and data centers.
- Marine Applications: Used in marine electrical systems for reliable power control in harsh environments.

## Conclusion

The Sensata Gigavac GV122CAC is a robust and reliable contactor designed to meet the demands of high-performance applications. With its high voltage and current ratings, sealed construction, and low contact resistance, it is an ideal choice for industries requiring durable and efficient switching solutions. Its versatility makes it suitable for a wide range of applications, from electric vehicles to renewable energy systems, ensuring that it can meet the needs of modern technology.
GV122CAC Compare Parts
  • GV122CAC vs GV144FPX
  • GV122CAC vs GV144FPB
  • GV122CAC vs GV144CPX
  • GV122CAC vs GV144CPC
  • GV122CAC vs GV144CPB
  • GV122CAC vs GV144BPX
  • GV122CAC vs GV144BPC
  • GV122CAC vs GV144BPB
  • GV122CAC vs GV142QAX
  • GV122CAC vs GV142CAX
  • GV122CAC vs GV142CAB
  • GV122CAC vs GV142BAX
  • GV122CAC vs GV141QAX
  • GV122CAC vs GV141QAB
  • GV122CAC vs GV141PAX
  • GV122CAC vs GV141NAX
  • GV122CAC vs GV141NAB
  • GV122CAC vs GV141MAX
  • GV122CAC vs GV141MAC
  • GV122CAC vs GV141MAB
  • GV122CAC vs GV141FAX
  • GV122CAC vs GV141FAC
  • GV122CAC vs GV141FAB
  • GV122CAC vs GV141CAX
  • GV122CAC vs GV141CAC
  • GV122CAC vs GV141CAB
  • GV122CAC vs GV141BAX
  • GV122CAC vs GV141BAC
  • GV122CAC vs GV141BAB
  • GV122CAC vs GV124FPX
  • GV122CAC vs GV124FPB
  • GV122CAC vs GV124CPX
  • GV122CAC vs GV124CPC
  • GV122CAC vs GV124CPB
  • GV122CAC vs GV124BPX
  • GV122CAC vs GV124BPB
  • GV122CAC vs GV122BAX
  • GV122CAC vs GV121FAX
  • GV122CAC vs GV121FAC
  • GV122CAC vs GV121FAB
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.