GV121BAX
GV121BAX
Active
Description:  GV SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GV121BAX Datasheet
History Price: $126.78333
In Stock: 35600
GV121BAX Specification
Specification
Part No
GV121BAX
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GV12
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
200 A
Features
100VDC - Nom
Termination Style
Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
8 VDC
Contact Rating (Current)
0.5 VDC
GV121BAX PDF Datasheet
GV121BAX Related Parts
GV121BAB
GV121BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121BAC
GV121BAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121CAB
GV121CAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121CAC
GV121CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121CAX
GV121CAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121FAB
GV121FAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121FAC
GV121FAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121FAX
GV121FAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV122BAX
GV122BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV122CAC
GV122CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV124BPB
GV124BPB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV124BPX
GV124BPX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121BAX Compare Parts
  • GV121BAX vs GV144FPX
  • GV121BAX vs GV144FPB
  • GV121BAX vs GV144CPX
  • GV121BAX vs GV144CPC
  • GV121BAX vs GV144CPB
  • GV121BAX vs GV144BPX
  • GV121BAX vs GV144BPC
  • GV121BAX vs GV144BPB
  • GV121BAX vs GV142QAX
  • GV121BAX vs GV142CAX
  • GV121BAX vs GV142CAB
  • GV121BAX vs GV142BAX
  • GV121BAX vs GV141QAX
  • GV121BAX vs GV141QAB
  • GV121BAX vs GV141PAX
  • GV121BAX vs GV141NAX
  • GV121BAX vs GV141NAB
  • GV121BAX vs GV141MAX
  • GV121BAX vs GV141MAC
  • GV121BAX vs GV141MAB
  • GV121BAX vs GV141FAX
  • GV121BAX vs GV141FAC
  • GV121BAX vs GV141FAB
  • GV121BAX vs GV141CAX
  • GV121BAX vs GV141CAC
  • GV121BAX vs GV141CAB
  • GV121BAX vs GV141BAX
  • GV121BAX vs GV141BAC
  • GV121BAX vs GV141BAB
  • GV121BAX vs GV124FPX
  • GV121BAX vs GV124FPB
  • GV121BAX vs GV124CPX
  • GV121BAX vs GV124CPC
  • GV121BAX vs GV124CPB
  • GV121BAX vs GV124BPX
  • GV121BAX vs GV124BPB
  • GV121BAX vs GV122CAC
  • GV121BAX vs GV122BAX
  • GV121BAX vs GV121FAX
  • GV121BAX vs GV121FAC
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.