GV141BAC
GV141BAC
Active
Description:  GV SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GV141BAC Datasheet
History Price: $149.57708
In Stock: 14400
GV141BAC Specification
Specification
Part No
GV141BAC
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GV14
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
400 A
Features
100VDC - Nom
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
8 VDC
Contact Rating (Current)
0.5 VDC
GV141BAC PDF Datasheet
GV141BAC Related Parts
GV121BAB
GV121BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121BAC
GV121BAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121BAX
GV121BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121CAB
GV121CAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121CAC
GV121CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121CAX
GV121CAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121FAB
GV121FAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121FAC
GV121FAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121FAX
GV121FAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV122BAX
GV122BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV122CAC
GV122CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV124BPB
GV124BPB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV141BAC Compare Parts
  • GV141BAC vs GV144FPX
  • GV141BAC vs GV144FPB
  • GV141BAC vs GV144CPX
  • GV141BAC vs GV144CPC
  • GV141BAC vs GV144CPB
  • GV141BAC vs GV144BPX
  • GV141BAC vs GV144BPC
  • GV141BAC vs GV144BPB
  • GV141BAC vs GV142QAX
  • GV141BAC vs GV142CAX
  • GV141BAC vs GV142CAB
  • GV141BAC vs GV142BAX
  • GV141BAC vs GV141QAX
  • GV141BAC vs GV141QAB
  • GV141BAC vs GV141PAX
  • GV141BAC vs GV141NAX
  • GV141BAC vs GV141NAB
  • GV141BAC vs GV141MAX
  • GV141BAC vs GV141MAC
  • GV141BAC vs GV141MAB
  • GV141BAC vs GV141FAX
  • GV141BAC vs GV141FAC
  • GV141BAC vs GV141FAB
  • GV141BAC vs GV141CAX
  • GV141BAC vs GV141CAC
  • GV141BAC vs GV141CAB
  • GV141BAC vs GV141BAX
  • GV141BAC vs GV141BAB
  • GV141BAC vs GV124FPX
  • GV141BAC vs GV124FPB
  • GV141BAC vs GV124CPX
  • GV141BAC vs GV124CPC
  • GV141BAC vs GV124CPB
  • GV141BAC vs GV124BPX
  • GV141BAC vs GV124BPB
  • GV141BAC vs GV122CAC
  • GV141BAC vs GV122BAX
  • GV141BAC vs GV121FAX
  • GV141BAC vs GV121FAC
  • GV141BAC vs GV121FAB
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.