GV141BAX
GV141BAX
Active
Description:  GV SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GV141BAX Datasheet
History Price: $144.64
In Stock: 30800
GV141BAX Specification
Specification
Part No
GV141BAX
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GV14
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
400 A
Features
100VDC - Nom
Termination Style
Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
8 VDC
Contact Rating (Current)
0.5 VDC
GV141BAX PDF Datasheet
GV141BAX Related Parts
GV121BAB
GV121BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121BAC
GV121BAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121BAX
GV121BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121CAB
GV121CAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121CAC
GV121CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121CAX
GV121CAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121FAB
GV121FAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121FAC
GV121FAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121FAX
GV121FAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV122BAX
GV122BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV122CAC
GV122CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV124BPB
GV124BPB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV141BAX Compare Parts
  • GV141BAX vs GV144FPX
  • GV141BAX vs GV144FPB
  • GV141BAX vs GV144CPX
  • GV141BAX vs GV144CPC
  • GV141BAX vs GV144CPB
  • GV141BAX vs GV144BPX
  • GV141BAX vs GV144BPC
  • GV141BAX vs GV144BPB
  • GV141BAX vs GV142QAX
  • GV141BAX vs GV142CAX
  • GV141BAX vs GV142CAB
  • GV141BAX vs GV142BAX
  • GV141BAX vs GV141QAX
  • GV141BAX vs GV141QAB
  • GV141BAX vs GV141PAX
  • GV141BAX vs GV141NAX
  • GV141BAX vs GV141NAB
  • GV141BAX vs GV141MAX
  • GV141BAX vs GV141MAC
  • GV141BAX vs GV141MAB
  • GV141BAX vs GV141FAX
  • GV141BAX vs GV141FAC
  • GV141BAX vs GV141FAB
  • GV141BAX vs GV141CAX
  • GV141BAX vs GV141CAC
  • GV141BAX vs GV141CAB
  • GV141BAX vs GV141BAC
  • GV141BAX vs GV141BAB
  • GV141BAX vs GV124FPX
  • GV141BAX vs GV124FPB
  • GV141BAX vs GV124CPX
  • GV141BAX vs GV124CPC
  • GV141BAX vs GV124CPB
  • GV141BAX vs GV124BPX
  • GV141BAX vs GV124BPB
  • GV141BAX vs GV122CAC
  • GV141BAX vs GV122BAX
  • GV141BAX vs GV121FAX
  • GV141BAX vs GV121FAC
  • GV141BAX vs GV121FAB
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.