GV141CAC
GV141CAC
Active
Description:  GV SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GV141CAC Datasheet
History Price: $158.93
In Stock: 13600
GV141CAC Specification
Specification
Part No
GV141CAC
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GV14
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
400 A
Features
100VDC - Nom
Termination Style
Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
16 VDC
Contact Rating (Current)
2 VDC
GV141CAC PDF Datasheet
GV141CAC Related Parts
GV121BAB
GV121BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121BAC
GV121BAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121BAX
GV121BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121CAB
GV121CAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121CAC
GV121CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121CAX
GV121CAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121FAB
GV121FAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121FAC
GV121FAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121FAX
GV121FAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV122BAX
GV122BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV122CAC
GV122CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV124BPB
GV124BPB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV141CAC Compare Parts
  • GV141CAC vs GV144FPX
  • GV141CAC vs GV144FPB
  • GV141CAC vs GV144CPX
  • GV141CAC vs GV144CPC
  • GV141CAC vs GV144CPB
  • GV141CAC vs GV144BPX
  • GV141CAC vs GV144BPC
  • GV141CAC vs GV144BPB
  • GV141CAC vs GV142QAX
  • GV141CAC vs GV142CAX
  • GV141CAC vs GV142CAB
  • GV141CAC vs GV142BAX
  • GV141CAC vs GV141QAX
  • GV141CAC vs GV141QAB
  • GV141CAC vs GV141PAX
  • GV141CAC vs GV141NAX
  • GV141CAC vs GV141NAB
  • GV141CAC vs GV141MAX
  • GV141CAC vs GV141MAC
  • GV141CAC vs GV141MAB
  • GV141CAC vs GV141FAX
  • GV141CAC vs GV141FAC
  • GV141CAC vs GV141FAB
  • GV141CAC vs GV141CAX
  • GV141CAC vs GV141CAB
  • GV141CAC vs GV141BAX
  • GV141CAC vs GV141BAC
  • GV141CAC vs GV141BAB
  • GV141CAC vs GV124FPX
  • GV141CAC vs GV124FPB
  • GV141CAC vs GV124CPX
  • GV141CAC vs GV124CPC
  • GV141CAC vs GV124CPB
  • GV141CAC vs GV124BPX
  • GV141CAC vs GV124BPB
  • GV141CAC vs GV122CAC
  • GV141CAC vs GV122BAX
  • GV141CAC vs GV121FAX
  • GV141CAC vs GV121FAC
  • GV141CAC vs GV121FAB
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.