GV144FPB
GV144FPB
Active
Description:  GV SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GV144FPB Datasheet
History Price: $114.70357
In Stock: 40800
GV144FPB Specification
Specification
Part No
GV144FPB
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GV14
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
48VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
400 A
Features
100VDC - Nom
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
PC Pins
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
40 VDC
Contact Rating (Current)
4 VDC
GV144FPB PDF Datasheet
GV144FPB Related Parts
GV121BAB
GV121BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121BAC
GV121BAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121BAX
GV121BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121CAB
GV121CAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121CAC
GV121CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121CAX
GV121CAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121FAB
GV121FAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121FAC
GV121FAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121FAX
GV121FAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV122BAX
GV122BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV122CAC
GV122CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV124BPB
GV124BPB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV144FPB Compare Parts
  • GV144FPB vs GV144FPX
  • GV144FPB vs GV144CPX
  • GV144FPB vs GV144CPC
  • GV144FPB vs GV144CPB
  • GV144FPB vs GV144BPX
  • GV144FPB vs GV144BPC
  • GV144FPB vs GV144BPB
  • GV144FPB vs GV142QAX
  • GV144FPB vs GV142CAX
  • GV144FPB vs GV142CAB
  • GV144FPB vs GV142BAX
  • GV144FPB vs GV141QAX
  • GV144FPB vs GV141QAB
  • GV144FPB vs GV141PAX
  • GV144FPB vs GV141NAX
  • GV144FPB vs GV141NAB
  • GV144FPB vs GV141MAX
  • GV144FPB vs GV141MAC
  • GV144FPB vs GV141MAB
  • GV144FPB vs GV141FAX
  • GV144FPB vs GV141FAC
  • GV144FPB vs GV141FAB
  • GV144FPB vs GV141CAX
  • GV144FPB vs GV141CAC
  • GV144FPB vs GV141CAB
  • GV144FPB vs GV141BAX
  • GV144FPB vs GV141BAC
  • GV144FPB vs GV141BAB
  • GV144FPB vs GV124FPX
  • GV144FPB vs GV124FPB
  • GV144FPB vs GV124CPX
  • GV144FPB vs GV124CPC
  • GV144FPB vs GV124CPB
  • GV144FPB vs GV124BPX
  • GV144FPB vs GV124BPB
  • GV144FPB vs GV122CAC
  • GV144FPB vs GV122BAX
  • GV144FPB vs GV121FAX
  • GV144FPB vs GV121FAC
  • GV144FPB vs GV121FAB
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.