MX23CB
MX23CB
Active
Description:  MX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   MX23CB Datasheet
History Price: $165.438
In Stock: 21600
MX23CB Specification
Specification
Part No
MX23CB
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
MX23
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
SPST-NO (1 Form A)
Switching Voltage
300 A
Features
-
Termination Style
Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 100℃
Must Release Voltage
16 VDC
Contact Rating (Current)
2 VDC
MX23CB PDF Datasheet
MX23CB Related Parts
MX21BA
MX21BA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21BCB
MX21BCB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CA
MX21CA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CAB
MX21CAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CB
MX21CB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CBB
MX21CBB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CC
MX21CC
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CCB
MX21CCB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21FA
MX21FA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21FCB
MX21FCB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21SAB
MX21SAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21TA
MX21TA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX23CB Compare Parts
  • MX23CB vs MX23FC
  • MX23CB vs MX23FB
  • MX23CB vs MX23FA
  • MX23CB vs MX23CCC
  • MX23CB vs MX23CCB
  • MX23CB vs MX23CC
  • MX23CB vs MX23CBB
  • MX23CB vs MX23CAB
  • MX23CB vs MX23CA
  • MX23CB vs MX23BAB
  • MX23CB vs MX23BA
  • MX23CB vs MX21TCB
  • MX23CB vs MX21TA
  • MX23CB vs MX21SAB
  • MX23CB vs MX21FCB
  • MX23CB vs MX21FA
  • MX23CB vs MX21CCB
  • MX23CB vs MX21CC
  • MX23CB vs MX21CBB
  • MX23CB vs MX21CB
  • MX23CB vs MX21CAB
  • MX23CB vs MX21CA
  • MX23CB vs MX21BCB
  • MX23CB vs MX21BA
  • MX23CB vs MX22HD
  • MX23CB vs MX22CD
  • MX23CB vs MX22BD
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.