Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Commercial Vehicle Products 880195300
880195300
Active
Fuseholders
Description:
MEGA HOLDER 2 POS W/2 250A FUSES
Manufacturer:
Commercial Vehicle Products
Datasheet:
880195300 Datasheet
History Price: $121.336
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
880195300 Specification
Specification
Part No
880195300
Category
Fuseholders
Manufacturer
Commercial Vehicle Products
Series
HPDM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Fuse Size
2.700" L x 0.750" W x 0.420" H (68.58mm x 19.05mm x 10.67mm)
For Use With/Related Products
MEGA?
Fuse Type
Bolt Down
Fuseholder Type
Block
Voltage
2
Orientation
48V
Termination Style
Horizontal and Vertical
Contact Material
Bolt Down
Contact Finish
Copper
Current Rating (Amps)
Tin
Number of Circuits
600 A
880195300 Related Parts
880014
Commercial Vehicle Products
FUSE BLOCK SEALED MEGA-AMG
880065
Littelfuse Inc
FUSE BLOCK ATO/ATC 6 W/NEG COVER
880066
Littelfuse Inc
FUSE BLOCK ATO/ATC 12 W/NEG COVE
880073
Commercial Vehicle Products
POWER DISTRIBUTION MODULE W/COVE
880076
Commercial Vehicle Products
POWER DISTRIBUTION SWITCH MODULE
880089
Commercial Vehicle Products
FUSE BLOCK 4MIDI 6ATC W GROUND
880094
Commercial Vehicle Products
FUSE HLDR BLT DWN 60V 200A PANEL
880014250
Commercial Vehicle Products
FUSE BLOCK SEALED MEGA-AMG 250A
880014350
Commercial Vehicle Products
FUSE BLOCK SEALED MEGA-AMG 350A
880015
Littelfuse Inc
FUSE HOLDER MEGA-AMG SEALED
880022
Littelfuse Inc
FUSE BLOCK 6P
880023
Littelfuse Inc
FUSE BLOCK 10P
880195300 Compare Parts
880195300 vs 880014250
880195300 vs 880094
880195300 vs 880089
880195300 vs 880076
880195300 vs 880073
880195300 vs 880066
880195300 vs 880065
880195300 vs 880014
880195300 vs 880089S
880195300 vs 880023-BP
880195300 vs 880022-BP
880195300 vs 880195500
880195300 vs 880195200
880195300 vs 880195100
880195300 vs 880014500
880195300 vs 880014450
880195300 vs 880014400
880195300 vs 880014300
880195300 vs 880014225
880195300 vs 880014200
880195300 vs 880014175
880195300 vs 880014125
880195300 vs 880014100
880195300 vs 880014080
880195300 vs 880129
880195300 vs 880028
880195300 vs 880027
880195300 vs 880023
880195300 vs 880022
880195300 vs 880015
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested