☰
FXASM100BGF
FXASM100BGF
Active
Description:  FXASM100BGF Socket Card for BPM
Manufacturer:  BPM Microsystems
Datasheet:   FXASM100BGF Datasheet
History Price: $1734.97
In Stock: 42320
FXASM100BGF Specification
Specification
Part No
FXASM100BGF
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASM100BGF PDF Datasheet
FXASM100BGF Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM144TQU
FXASM144TQU
BPM Microsystems
FXASM144TQU Socket Card for BPM
FXASM100BGF Compare Parts
  • FXASM100BGF vs FXASMR100LQFK
  • FXASM100BGF vs FXASM100LQFJ
  • FXASM100BGF vs FXASMR80QHN
  • FXASM100BGF vs FXASMR64QJ
  • FXASM100BGF vs FXASMR64QAP
  • FXASM100BGF vs FXASMR64QAL
  • FXASM100BGF vs FXASMR64LQFE
  • FXASM100BGF vs FXASMR64EBGI
  • FXASM100BGF vs FXASMR64EBGF
  • FXASM100BGF vs FXASMR64BGB
  • FXASM100BGF vs FXASMR56TCK
  • FXASM100BGF vs FXASMR48TX
  • FXASM100BGF vs FXASMR48LQFM
  • FXASM100BGF vs FXASMR48FGA
  • FXASM100BGF vs FXASMR48CBGC
  • FXASM100BGF vs FXASMR44QB
  • FXASM100BGF vs FXASMR44MLFE
  • FXASM100BGF vs FXASMR42SBC
  • FXASM100BGF vs FXASMR40TH
  • FXASM100BGF vs FXASMR40CSPA
  • FXASM100BGF vs FXASMR32PB
  • FXASM100BGF vs FXASMR32MLFR
  • FXASM100BGF vs FXASMR176BG
  • FXASM100BGF vs FXASMR144QMA
  • FXASM100BGF vs FXASMR144QHF
  • FXASM100BGF vs FXASMR120QD
  • FXASM100BGF vs FXASMR100TQY
  • FXASM100BGF vs FXASMR100TQFA
  • FXASM100BGF vs FXASMR100LQFH
  • FXASM100BGF vs FXASMR100LQFB
  • FXASM100BGF vs FXASMR100LQFA
  • FXASM100BGF vs FXASMR100CBG
  • FXASM100BGF vs FXASMH84BGJ
  • FXASM100BGF vs FXASMH66BGD
  • FXASM100BGF vs FXASMH63FBGT
  • FXASM100BGF vs FXASMH48FGA
  • FXASM100BGF vs FXASMH48BGAD
  • FXASM100BGF vs FXASM9XDIAG
  • FXASM100BGF vs FXASM96SPI
  • FXASM100BGF vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.