☰
FXASM105BGB
FXASM105BGB
Active
Description:  FXASM105BGB Socket Card for BPM
Manufacturer:  BPM Microsystems
Datasheet:   FXASM105BGB Datasheet
History Price: $1559.97
In Stock: 14800
FXASM105BGB Specification
Specification
Part No
FXASM105BGB
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASM105BGB PDF Datasheet
FXASM105BGB Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM144TQU
FXASM144TQU
BPM Microsystems
FXASM144TQU Socket Card for BPM
FXASM105BGB Compare Parts
  • FXASM105BGB vs FXASMR100LQFK
  • FXASM105BGB vs FXASM100LQFJ
  • FXASM105BGB vs FXASMR80QHN
  • FXASM105BGB vs FXASMR64QJ
  • FXASM105BGB vs FXASMR64QAP
  • FXASM105BGB vs FXASMR64QAL
  • FXASM105BGB vs FXASMR64LQFE
  • FXASM105BGB vs FXASMR64EBGI
  • FXASM105BGB vs FXASMR64EBGF
  • FXASM105BGB vs FXASMR64BGB
  • FXASM105BGB vs FXASMR56TCK
  • FXASM105BGB vs FXASMR48TX
  • FXASM105BGB vs FXASMR48LQFM
  • FXASM105BGB vs FXASMR48FGA
  • FXASM105BGB vs FXASMR48CBGC
  • FXASM105BGB vs FXASMR44QB
  • FXASM105BGB vs FXASMR44MLFE
  • FXASM105BGB vs FXASMR42SBC
  • FXASM105BGB vs FXASMR40TH
  • FXASM105BGB vs FXASMR40CSPA
  • FXASM105BGB vs FXASMR32PB
  • FXASM105BGB vs FXASMR32MLFR
  • FXASM105BGB vs FXASMR176BG
  • FXASM105BGB vs FXASMR144QMA
  • FXASM105BGB vs FXASMR144QHF
  • FXASM105BGB vs FXASMR120QD
  • FXASM105BGB vs FXASMR100TQY
  • FXASM105BGB vs FXASMR100TQFA
  • FXASM105BGB vs FXASMR100LQFH
  • FXASM105BGB vs FXASMR100LQFB
  • FXASM105BGB vs FXASMR100LQFA
  • FXASM105BGB vs FXASMR100CBG
  • FXASM105BGB vs FXASMH84BGJ
  • FXASM105BGB vs FXASMH66BGD
  • FXASM105BGB vs FXASMH63FBGT
  • FXASM105BGB vs FXASMH48FGA
  • FXASM105BGB vs FXASMH48BGAD
  • FXASM105BGB vs FXASM9XDIAG
  • FXASM105BGB vs FXASM96SPI
  • FXASM105BGB vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.