☰
FXASMRH48FBE
FXASMRH48FBE
Active
Description:  Socket Module, 48 Pin BGA; B=10x
Manufacturer:  BPM Microsystems
History Price: $1949.97
In Stock: 47920
FXASMRH48FBE Specification
Specification
Part No
FXASMRH48FBE
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASMRH48FBE PDF Datasheet
FXASMRH48FBE Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM144TQU
FXASM144TQU
BPM Microsystems
FXASM144TQU Socket Card for BPM
FXASMRH48FBE Compare Parts
  • FXASMRH48FBE vs FXASM100LQFJ
  • FXASMRH48FBE vs FXASMR80QHN
  • FXASMRH48FBE vs FXASMR64QJ
  • FXASMRH48FBE vs FXASMR64QAP
  • FXASMRH48FBE vs FXASMR64QAL
  • FXASMRH48FBE vs FXASMR64LQFE
  • FXASMRH48FBE vs FXASMR64EBGI
  • FXASMRH48FBE vs FXASMR64EBGF
  • FXASMRH48FBE vs FXASMR64BGB
  • FXASMRH48FBE vs FXASMR56TCK
  • FXASMRH48FBE vs FXASMR48TX
  • FXASMRH48FBE vs FXASMR48LQFM
  • FXASMRH48FBE vs FXASMR48FGA
  • FXASMRH48FBE vs FXASMR48CBGC
  • FXASMRH48FBE vs FXASMR44QB
  • FXASMRH48FBE vs FXASMR44MLFE
  • FXASMRH48FBE vs FXASMR42SBC
  • FXASMRH48FBE vs FXASMR40TH
  • FXASMRH48FBE vs FXASMR40CSPA
  • FXASMRH48FBE vs FXASMR32PB
  • FXASMRH48FBE vs FXASMR32MLFR
  • FXASMRH48FBE vs FXASMR176BG
  • FXASMRH48FBE vs FXASMR144QMA
  • FXASMRH48FBE vs FXASMR144QHF
  • FXASMRH48FBE vs FXASMR120QD
  • FXASMRH48FBE vs FXASMR100TQY
  • FXASMRH48FBE vs FXASMR100TQFA
  • FXASMRH48FBE vs FXASMR100LQFH
  • FXASMRH48FBE vs FXASMR100LQFB
  • FXASMRH48FBE vs FXASMR100LQFA
  • FXASMRH48FBE vs FXASMR100CBG
  • FXASMRH48FBE vs FXASMH84BGJ
  • FXASMRH48FBE vs FXASMH66BGD
  • FXASMRH48FBE vs FXASMH63FBGT
  • FXASMRH48FBE vs FXASMH48FGA
  • FXASMRH48FBE vs FXASMH48BGAD
  • FXASMRH48FBE vs FXASM9XDIAG
  • FXASMRH48FBE vs FXASM96SPI
  • FXASMRH48FBE vs FXASM88SPA
  • FXASMRH48FBE vs FXASM88BGF
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.