☰
FXASM144TQU
FXASM144TQU
Active
Description:  FXASM144TQU Socket Card for BPM
Manufacturer:  BPM Microsystems
Datasheet:   FXASM144TQU Datasheet
History Price: $2034.97
In Stock: 15060
FXASM144TQU Specification
Specification
Part No
FXASM144TQU
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - QFP
For Use With/Related Products
BPM Programmers
FXASM144TQU PDF Datasheet
FXASM144TQU Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM144TQU Compare Parts
  • FXASM144TQU vs FXASMR100LQFK
  • FXASM144TQU vs FXASM100LQFJ
  • FXASM144TQU vs FXASMR80QHN
  • FXASM144TQU vs FXASMR64QJ
  • FXASM144TQU vs FXASMR64QAP
  • FXASM144TQU vs FXASMR64QAL
  • FXASM144TQU vs FXASMR64LQFE
  • FXASM144TQU vs FXASMR64EBGI
  • FXASM144TQU vs FXASMR64EBGF
  • FXASM144TQU vs FXASMR64BGB
  • FXASM144TQU vs FXASMR56TCK
  • FXASM144TQU vs FXASMR48TX
  • FXASM144TQU vs FXASMR48LQFM
  • FXASM144TQU vs FXASMR48FGA
  • FXASM144TQU vs FXASMR48CBGC
  • FXASM144TQU vs FXASMR44QB
  • FXASM144TQU vs FXASMR44MLFE
  • FXASM144TQU vs FXASMR42SBC
  • FXASM144TQU vs FXASMR40TH
  • FXASM144TQU vs FXASMR40CSPA
  • FXASM144TQU vs FXASMR32PB
  • FXASM144TQU vs FXASMR32MLFR
  • FXASM144TQU vs FXASMR176BG
  • FXASM144TQU vs FXASMR144QMA
  • FXASM144TQU vs FXASMR144QHF
  • FXASM144TQU vs FXASMR120QD
  • FXASM144TQU vs FXASMR100TQY
  • FXASM144TQU vs FXASMR100TQFA
  • FXASM144TQU vs FXASMR100LQFH
  • FXASM144TQU vs FXASMR100LQFB
  • FXASM144TQU vs FXASMR100LQFA
  • FXASM144TQU vs FXASMR100CBG
  • FXASM144TQU vs FXASMH84BGJ
  • FXASM144TQU vs FXASMH66BGD
  • FXASM144TQU vs FXASMH63FBGT
  • FXASM144TQU vs FXASMH48FGA
  • FXASM144TQU vs FXASMH48BGAD
  • FXASM144TQU vs FXASM9XDIAG
  • FXASM144TQU vs FXASM96SPI
  • FXASM144TQU vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.