☰
FXASM144LFBG
FXASM144LFBG
Active
Description:  Socket Module, 144 Pin BGA; B=10
Manufacturer:  BPM Microsystems
History Price: $1824.97
In Stock: 30400
FXASM144LFBG Specification
Specification
Part No
FXASM144LFBG
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASM144LFBG PDF Datasheet
FXASM144LFBG Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144TQU
FXASM144TQU
BPM Microsystems
FXASM144TQU Socket Card for BPM
FXASM144LFBG Compare Parts
  • FXASM144LFBG vs FXASMR100LQFK
  • FXASM144LFBG vs FXASM100LQFJ
  • FXASM144LFBG vs FXASMR80QHN
  • FXASM144LFBG vs FXASMR64QJ
  • FXASM144LFBG vs FXASMR64QAP
  • FXASM144LFBG vs FXASMR64QAL
  • FXASM144LFBG vs FXASMR64LQFE
  • FXASM144LFBG vs FXASMR64EBGI
  • FXASM144LFBG vs FXASMR64EBGF
  • FXASM144LFBG vs FXASMR64BGB
  • FXASM144LFBG vs FXASMR56TCK
  • FXASM144LFBG vs FXASMR48TX
  • FXASM144LFBG vs FXASMR48LQFM
  • FXASM144LFBG vs FXASMR48FGA
  • FXASM144LFBG vs FXASMR48CBGC
  • FXASM144LFBG vs FXASMR44QB
  • FXASM144LFBG vs FXASMR44MLFE
  • FXASM144LFBG vs FXASMR42SBC
  • FXASM144LFBG vs FXASMR40TH
  • FXASM144LFBG vs FXASMR40CSPA
  • FXASM144LFBG vs FXASMR32PB
  • FXASM144LFBG vs FXASMR32MLFR
  • FXASM144LFBG vs FXASMR176BG
  • FXASM144LFBG vs FXASMR144QMA
  • FXASM144LFBG vs FXASMR144QHF
  • FXASM144LFBG vs FXASMR120QD
  • FXASM144LFBG vs FXASMR100TQY
  • FXASM144LFBG vs FXASMR100TQFA
  • FXASM144LFBG vs FXASMR100LQFH
  • FXASM144LFBG vs FXASMR100LQFB
  • FXASM144LFBG vs FXASMR100LQFA
  • FXASM144LFBG vs FXASMR100CBG
  • FXASM144LFBG vs FXASMH84BGJ
  • FXASM144LFBG vs FXASMH66BGD
  • FXASM144LFBG vs FXASMH63FBGT
  • FXASM144LFBG vs FXASMH48FGA
  • FXASM144LFBG vs FXASMH48BGAD
  • FXASM144LFBG vs FXASM9XDIAG
  • FXASM144LFBG vs FXASM96SPI
  • FXASM144LFBG vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.