☰
FXASM16QFN
FXASM16QFN
Active
Description:  FXASM16QFN Socket Card for BPM P
Manufacturer:  BPM Microsystems
Datasheet:   FXASM16QFN Datasheet
History Price: $1539.97
In Stock: 16640
FXASM16QFN Specification
Specification
Part No
FXASM16QFN
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - QFN
For Use With/Related Products
BPM Programmers
FXASM16QFN PDF Datasheet
FXASM16QFN Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM16QFN Compare Parts
  • FXASM16QFN vs FXASMR100LQFK
  • FXASM16QFN vs FXASM100LQFJ
  • FXASM16QFN vs FXASMR80QHN
  • FXASM16QFN vs FXASMR64QJ
  • FXASM16QFN vs FXASMR64QAP
  • FXASM16QFN vs FXASMR64QAL
  • FXASM16QFN vs FXASMR64LQFE
  • FXASM16QFN vs FXASMR64EBGI
  • FXASM16QFN vs FXASMR64EBGF
  • FXASM16QFN vs FXASMR64BGB
  • FXASM16QFN vs FXASMR56TCK
  • FXASM16QFN vs FXASMR48TX
  • FXASM16QFN vs FXASMR48LQFM
  • FXASM16QFN vs FXASMR48FGA
  • FXASM16QFN vs FXASMR48CBGC
  • FXASM16QFN vs FXASMR44QB
  • FXASM16QFN vs FXASMR44MLFE
  • FXASM16QFN vs FXASMR42SBC
  • FXASM16QFN vs FXASMR40TH
  • FXASM16QFN vs FXASMR40CSPA
  • FXASM16QFN vs FXASMR32PB
  • FXASM16QFN vs FXASMR32MLFR
  • FXASM16QFN vs FXASMR176BG
  • FXASM16QFN vs FXASMR144QMA
  • FXASM16QFN vs FXASMR144QHF
  • FXASM16QFN vs FXASMR120QD
  • FXASM16QFN vs FXASMR100TQY
  • FXASM16QFN vs FXASMR100TQFA
  • FXASM16QFN vs FXASMR100LQFH
  • FXASM16QFN vs FXASMR100LQFB
  • FXASM16QFN vs FXASMR100LQFA
  • FXASM16QFN vs FXASMR100CBG
  • FXASM16QFN vs FXASMH84BGJ
  • FXASM16QFN vs FXASMH66BGD
  • FXASM16QFN vs FXASMH63FBGT
  • FXASM16QFN vs FXASMH48FGA
  • FXASM16QFN vs FXASMH48BGAD
  • FXASM16QFN vs FXASM9XDIAG
  • FXASM16QFN vs FXASM96SPI
  • FXASM16QFN vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.