☰
FXASM32PB
FXASM32PB
Active
Description:  Socket Module, 32 Pin PLCC; B=14
Manufacturer:  BPM Microsystems
Datasheet:   FXASM32PB Datasheet
History Price: $1539.97
In Stock: 47660
FXASM32PB Specification
Specification
Part No
FXASM32PB
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - PLCC
For Use With/Related Products
BPM Programmers
FXASM32PB PDF Datasheet
FXASM32PB Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM32PB Compare Parts
  • FXASM32PB vs FXASMR100LQFK
  • FXASM32PB vs FXASM100LQFJ
  • FXASM32PB vs FXASMR80QHN
  • FXASM32PB vs FXASMR64QJ
  • FXASM32PB vs FXASMR64QAP
  • FXASM32PB vs FXASMR64QAL
  • FXASM32PB vs FXASMR64LQFE
  • FXASM32PB vs FXASMR64EBGI
  • FXASM32PB vs FXASMR64EBGF
  • FXASM32PB vs FXASMR64BGB
  • FXASM32PB vs FXASMR56TCK
  • FXASM32PB vs FXASMR48TX
  • FXASM32PB vs FXASMR48LQFM
  • FXASM32PB vs FXASMR48FGA
  • FXASM32PB vs FXASMR48CBGC
  • FXASM32PB vs FXASMR44QB
  • FXASM32PB vs FXASMR44MLFE
  • FXASM32PB vs FXASMR42SBC
  • FXASM32PB vs FXASMR40TH
  • FXASM32PB vs FXASMR40CSPA
  • FXASM32PB vs FXASMR32PB
  • FXASM32PB vs FXASMR32MLFR
  • FXASM32PB vs FXASMR176BG
  • FXASM32PB vs FXASMR144QMA
  • FXASM32PB vs FXASMR144QHF
  • FXASM32PB vs FXASMR120QD
  • FXASM32PB vs FXASMR100TQY
  • FXASM32PB vs FXASMR100TQFA
  • FXASM32PB vs FXASMR100LQFH
  • FXASM32PB vs FXASMR100LQFB
  • FXASM32PB vs FXASMR100LQFA
  • FXASM32PB vs FXASMR100CBG
  • FXASM32PB vs FXASMH84BGJ
  • FXASM32PB vs FXASMH66BGD
  • FXASM32PB vs FXASMH63FBGT
  • FXASM32PB vs FXASMH48FGA
  • FXASM32PB vs FXASMH48BGAD
  • FXASM32PB vs FXASM9XDIAG
  • FXASM32PB vs FXASM96SPI
  • FXASM32PB vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.