☰
FXASM336CSP
FXASM336CSP
Active
Description:  FXASM336CSP Socket Card for BPM
Manufacturer:  BPM Microsystems
Datasheet:   FXASM336CSP Datasheet
History Price: $2264.97
In Stock: 18480
FXASM336CSP Specification
Specification
Part No
FXASM336CSP
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASM336CSP PDF Datasheet
FXASM336CSP Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM336CSP Compare Parts
  • FXASM336CSP vs FXASMR100LQFK
  • FXASM336CSP vs FXASM100LQFJ
  • FXASM336CSP vs FXASMR80QHN
  • FXASM336CSP vs FXASMR64QJ
  • FXASM336CSP vs FXASMR64QAP
  • FXASM336CSP vs FXASMR64QAL
  • FXASM336CSP vs FXASMR64LQFE
  • FXASM336CSP vs FXASMR64EBGI
  • FXASM336CSP vs FXASMR64EBGF
  • FXASM336CSP vs FXASMR64BGB
  • FXASM336CSP vs FXASMR56TCK
  • FXASM336CSP vs FXASMR48TX
  • FXASM336CSP vs FXASMR48LQFM
  • FXASM336CSP vs FXASMR48FGA
  • FXASM336CSP vs FXASMR48CBGC
  • FXASM336CSP vs FXASMR44QB
  • FXASM336CSP vs FXASMR44MLFE
  • FXASM336CSP vs FXASMR42SBC
  • FXASM336CSP vs FXASMR40TH
  • FXASM336CSP vs FXASMR40CSPA
  • FXASM336CSP vs FXASMR32PB
  • FXASM336CSP vs FXASMR32MLFR
  • FXASM336CSP vs FXASMR176BG
  • FXASM336CSP vs FXASMR144QMA
  • FXASM336CSP vs FXASMR144QHF
  • FXASM336CSP vs FXASMR120QD
  • FXASM336CSP vs FXASMR100TQY
  • FXASM336CSP vs FXASMR100TQFA
  • FXASM336CSP vs FXASMR100LQFH
  • FXASM336CSP vs FXASMR100LQFB
  • FXASM336CSP vs FXASMR100LQFA
  • FXASM336CSP vs FXASMR100CBG
  • FXASM336CSP vs FXASMH84BGJ
  • FXASM336CSP vs FXASMH66BGD
  • FXASM336CSP vs FXASMH63FBGT
  • FXASM336CSP vs FXASMH48FGA
  • FXASM336CSP vs FXASMH48BGAD
  • FXASM336CSP vs FXASM9XDIAG
  • FXASM336CSP vs FXASM96SPI
  • FXASM336CSP vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.