☰
FXASM40TJA
FXASM40TJA
Active
Description:  FXASM40TJA Socket Card for BPM P
Manufacturer:  BPM Microsystems
Datasheet:   FXASM40TJA Datasheet
History Price: $1444.97
In Stock: 17680
FXASM40TJA Specification
Specification
Part No
FXASM40TJA
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - TSOP
For Use With/Related Products
BPM Programmers
FXASM40TJA PDF Datasheet
FXASM40TJA Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM40TJA Compare Parts
  • FXASM40TJA vs FXASMR100LQFK
  • FXASM40TJA vs FXASM100LQFJ
  • FXASM40TJA vs FXASMR80QHN
  • FXASM40TJA vs FXASMR64QJ
  • FXASM40TJA vs FXASMR64QAP
  • FXASM40TJA vs FXASMR64QAL
  • FXASM40TJA vs FXASMR64LQFE
  • FXASM40TJA vs FXASMR64EBGI
  • FXASM40TJA vs FXASMR64EBGF
  • FXASM40TJA vs FXASMR64BGB
  • FXASM40TJA vs FXASMR56TCK
  • FXASM40TJA vs FXASMR48TX
  • FXASM40TJA vs FXASMR48LQFM
  • FXASM40TJA vs FXASMR48FGA
  • FXASM40TJA vs FXASMR48CBGC
  • FXASM40TJA vs FXASMR44QB
  • FXASM40TJA vs FXASMR44MLFE
  • FXASM40TJA vs FXASMR42SBC
  • FXASM40TJA vs FXASMR40TH
  • FXASM40TJA vs FXASMR40CSPA
  • FXASM40TJA vs FXASMR32PB
  • FXASM40TJA vs FXASMR32MLFR
  • FXASM40TJA vs FXASMR176BG
  • FXASM40TJA vs FXASMR144QMA
  • FXASM40TJA vs FXASMR144QHF
  • FXASM40TJA vs FXASMR120QD
  • FXASM40TJA vs FXASMR100TQY
  • FXASM40TJA vs FXASMR100TQFA
  • FXASM40TJA vs FXASMR100LQFH
  • FXASM40TJA vs FXASMR100LQFB
  • FXASM40TJA vs FXASMR100LQFA
  • FXASM40TJA vs FXASMR100CBG
  • FXASM40TJA vs FXASMH84BGJ
  • FXASM40TJA vs FXASMH66BGD
  • FXASM40TJA vs FXASMH63FBGT
  • FXASM40TJA vs FXASMH48FGA
  • FXASM40TJA vs FXASMH48BGAD
  • FXASM40TJA vs FXASM9XDIAG
  • FXASM40TJA vs FXASM96SPI
  • FXASM40TJA vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.