☰
FXASM44PE
FXASM44PE
Active
Description:  FXASM44PE Socket Card for BPM Pr
Manufacturer:  BPM Microsystems
Datasheet:   FXASM44PE Datasheet
History Price: $1424.97
In Stock: 23240
FXASM44PE Specification
Specification
Part No
FXASM44PE
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - PLCC
For Use With/Related Products
BPM Programmers
FXASM44PE PDF Datasheet
FXASM44PE Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM44PE Compare Parts
  • FXASM44PE vs FXASMR100LQFK
  • FXASM44PE vs FXASM100LQFJ
  • FXASM44PE vs FXASMR80QHN
  • FXASM44PE vs FXASMR64QJ
  • FXASM44PE vs FXASMR64QAP
  • FXASM44PE vs FXASMR64QAL
  • FXASM44PE vs FXASMR64LQFE
  • FXASM44PE vs FXASMR64EBGI
  • FXASM44PE vs FXASMR64EBGF
  • FXASM44PE vs FXASMR64BGB
  • FXASM44PE vs FXASMR56TCK
  • FXASM44PE vs FXASMR48TX
  • FXASM44PE vs FXASMR48LQFM
  • FXASM44PE vs FXASMR48FGA
  • FXASM44PE vs FXASMR48CBGC
  • FXASM44PE vs FXASMR44QB
  • FXASM44PE vs FXASMR44MLFE
  • FXASM44PE vs FXASMR42SBC
  • FXASM44PE vs FXASMR40TH
  • FXASM44PE vs FXASMR40CSPA
  • FXASM44PE vs FXASMR32PB
  • FXASM44PE vs FXASMR32MLFR
  • FXASM44PE vs FXASMR176BG
  • FXASM44PE vs FXASMR144QMA
  • FXASM44PE vs FXASMR144QHF
  • FXASM44PE vs FXASMR120QD
  • FXASM44PE vs FXASMR100TQY
  • FXASM44PE vs FXASMR100TQFA
  • FXASM44PE vs FXASMR100LQFH
  • FXASM44PE vs FXASMR100LQFB
  • FXASM44PE vs FXASMR100LQFA
  • FXASM44PE vs FXASMR100CBG
  • FXASM44PE vs FXASMH84BGJ
  • FXASM44PE vs FXASMH66BGD
  • FXASM44PE vs FXASMH63FBGT
  • FXASM44PE vs FXASMH48FGA
  • FXASM44PE vs FXASMH48BGAD
  • FXASM44PE vs FXASM9XDIAG
  • FXASM44PE vs FXASM96SPI
  • FXASM44PE vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.