☰
FXASM48BGL
FXASM48BGL
Active
Description:  FXASM48BGL Socket Card for BPM P
Manufacturer:  BPM Microsystems
Datasheet:   FXASM48BGL Datasheet
History Price: $1544.97
In Stock: 4720
FXASM48BGL Specification
Specification
Part No
FXASM48BGL
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASM48BGL PDF Datasheet
FXASM48BGL Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM48BGL Compare Parts
  • FXASM48BGL vs FXASMR100LQFK
  • FXASM48BGL vs FXASM100LQFJ
  • FXASM48BGL vs FXASMR80QHN
  • FXASM48BGL vs FXASMR64QJ
  • FXASM48BGL vs FXASMR64QAP
  • FXASM48BGL vs FXASMR64QAL
  • FXASM48BGL vs FXASMR64LQFE
  • FXASM48BGL vs FXASMR64EBGI
  • FXASM48BGL vs FXASMR64EBGF
  • FXASM48BGL vs FXASMR64BGB
  • FXASM48BGL vs FXASMR56TCK
  • FXASM48BGL vs FXASMR48TX
  • FXASM48BGL vs FXASMR48LQFM
  • FXASM48BGL vs FXASMR48FGA
  • FXASM48BGL vs FXASMR48CBGC
  • FXASM48BGL vs FXASMR44QB
  • FXASM48BGL vs FXASMR44MLFE
  • FXASM48BGL vs FXASMR42SBC
  • FXASM48BGL vs FXASMR40TH
  • FXASM48BGL vs FXASMR40CSPA
  • FXASM48BGL vs FXASMR32PB
  • FXASM48BGL vs FXASMR32MLFR
  • FXASM48BGL vs FXASMR176BG
  • FXASM48BGL vs FXASMR144QMA
  • FXASM48BGL vs FXASMR144QHF
  • FXASM48BGL vs FXASMR120QD
  • FXASM48BGL vs FXASMR100TQY
  • FXASM48BGL vs FXASMR100TQFA
  • FXASM48BGL vs FXASMR100LQFH
  • FXASM48BGL vs FXASMR100LQFB
  • FXASM48BGL vs FXASMR100LQFA
  • FXASM48BGL vs FXASMR100CBG
  • FXASM48BGL vs FXASMH84BGJ
  • FXASM48BGL vs FXASMH66BGD
  • FXASM48BGL vs FXASMH63FBGT
  • FXASM48BGL vs FXASMH48FGA
  • FXASM48BGL vs FXASMH48BGAD
  • FXASM48BGL vs FXASM9XDIAG
  • FXASM48BGL vs FXASM96SPI
  • FXASM48BGL vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.