☰
FXASM48FBGC
FXASM48FBGC
Active
Description:  FXASM48FBGC Socket Card for BPM
Manufacturer:  BPM Microsystems
Datasheet:   FXASM48FBGC Datasheet
History Price: $1719.97
In Stock: 1280
FXASM48FBGC Specification
Specification
Part No
FXASM48FBGC
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - FBGA
For Use With/Related Products
BPM Programmers
FXASM48FBGC PDF Datasheet
FXASM48FBGC Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM48FBGC Compare Parts
  • FXASM48FBGC vs FXASMR100LQFK
  • FXASM48FBGC vs FXASM100LQFJ
  • FXASM48FBGC vs FXASMR80QHN
  • FXASM48FBGC vs FXASMR64QJ
  • FXASM48FBGC vs FXASMR64QAP
  • FXASM48FBGC vs FXASMR64QAL
  • FXASM48FBGC vs FXASMR64LQFE
  • FXASM48FBGC vs FXASMR64EBGI
  • FXASM48FBGC vs FXASMR64EBGF
  • FXASM48FBGC vs FXASMR64BGB
  • FXASM48FBGC vs FXASMR56TCK
  • FXASM48FBGC vs FXASMR48TX
  • FXASM48FBGC vs FXASMR48LQFM
  • FXASM48FBGC vs FXASMR48FGA
  • FXASM48FBGC vs FXASMR48CBGC
  • FXASM48FBGC vs FXASMR44QB
  • FXASM48FBGC vs FXASMR44MLFE
  • FXASM48FBGC vs FXASMR42SBC
  • FXASM48FBGC vs FXASMR40TH
  • FXASM48FBGC vs FXASMR40CSPA
  • FXASM48FBGC vs FXASMR32PB
  • FXASM48FBGC vs FXASMR32MLFR
  • FXASM48FBGC vs FXASMR176BG
  • FXASM48FBGC vs FXASMR144QMA
  • FXASM48FBGC vs FXASMR144QHF
  • FXASM48FBGC vs FXASMR120QD
  • FXASM48FBGC vs FXASMR100TQY
  • FXASM48FBGC vs FXASMR100TQFA
  • FXASM48FBGC vs FXASMR100LQFH
  • FXASM48FBGC vs FXASMR100LQFB
  • FXASM48FBGC vs FXASMR100LQFA
  • FXASM48FBGC vs FXASMR100CBG
  • FXASM48FBGC vs FXASMH84BGJ
  • FXASM48FBGC vs FXASMH66BGD
  • FXASM48FBGC vs FXASMH63FBGT
  • FXASM48FBGC vs FXASMH48FGA
  • FXASM48FBGC vs FXASMH48BGAD
  • FXASM48FBGC vs FXASM9XDIAG
  • FXASM48FBGC vs FXASM96SPI
  • FXASM48FBGC vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.