☰
FXASM52QFP
FXASM52QFP
Active
Description:  FXASM52QFP Socket Card for BPM P
Manufacturer:  BPM Microsystems
Datasheet:   FXASM52QFP Datasheet
History Price: $1539.97
In Stock: 32760
FXASM52QFP Specification
Specification
Part No
FXASM52QFP
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - QFP
For Use With/Related Products
BPM Programmers
FXASM52QFP PDF Datasheet
FXASM52QFP Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM52QFP Compare Parts
  • FXASM52QFP vs FXASMR100LQFK
  • FXASM52QFP vs FXASM100LQFJ
  • FXASM52QFP vs FXASMR80QHN
  • FXASM52QFP vs FXASMR64QJ
  • FXASM52QFP vs FXASMR64QAP
  • FXASM52QFP vs FXASMR64QAL
  • FXASM52QFP vs FXASMR64LQFE
  • FXASM52QFP vs FXASMR64EBGI
  • FXASM52QFP vs FXASMR64EBGF
  • FXASM52QFP vs FXASMR64BGB
  • FXASM52QFP vs FXASMR56TCK
  • FXASM52QFP vs FXASMR48TX
  • FXASM52QFP vs FXASMR48LQFM
  • FXASM52QFP vs FXASMR48FGA
  • FXASM52QFP vs FXASMR48CBGC
  • FXASM52QFP vs FXASMR44QB
  • FXASM52QFP vs FXASMR44MLFE
  • FXASM52QFP vs FXASMR42SBC
  • FXASM52QFP vs FXASMR40TH
  • FXASM52QFP vs FXASMR40CSPA
  • FXASM52QFP vs FXASMR32PB
  • FXASM52QFP vs FXASMR32MLFR
  • FXASM52QFP vs FXASMR176BG
  • FXASM52QFP vs FXASMR144QMA
  • FXASM52QFP vs FXASMR144QHF
  • FXASM52QFP vs FXASMR120QD
  • FXASM52QFP vs FXASMR100TQY
  • FXASM52QFP vs FXASMR100TQFA
  • FXASM52QFP vs FXASMR100LQFH
  • FXASM52QFP vs FXASMR100LQFB
  • FXASM52QFP vs FXASMR100LQFA
  • FXASM52QFP vs FXASMR100CBG
  • FXASM52QFP vs FXASMH84BGJ
  • FXASM52QFP vs FXASMH66BGD
  • FXASM52QFP vs FXASMH63FBGT
  • FXASM52QFP vs FXASMH48FGA
  • FXASM52QFP vs FXASMH48BGAD
  • FXASM52QFP vs FXASM9XDIAG
  • FXASM52QFP vs FXASM96SPI
  • FXASM52QFP vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.