☰
FXASM54TS
FXASM54TS
Active
Description:  FXASM54TS Socket Card for BPM Pr
Manufacturer:  BPM Microsystems
Datasheet:   FXASM54TS Datasheet
History Price: $1539.97
In Stock: 28520
FXASM54TS Specification
Specification
Part No
FXASM54TS
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - TSOP
For Use With/Related Products
BPM Programmers
FXASM54TS PDF Datasheet
FXASM54TS Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM54TS Compare Parts
  • FXASM54TS vs FXASMR100LQFK
  • FXASM54TS vs FXASM100LQFJ
  • FXASM54TS vs FXASMR80QHN
  • FXASM54TS vs FXASMR64QJ
  • FXASM54TS vs FXASMR64QAP
  • FXASM54TS vs FXASMR64QAL
  • FXASM54TS vs FXASMR64LQFE
  • FXASM54TS vs FXASMR64EBGI
  • FXASM54TS vs FXASMR64EBGF
  • FXASM54TS vs FXASMR64BGB
  • FXASM54TS vs FXASMR56TCK
  • FXASM54TS vs FXASMR48TX
  • FXASM54TS vs FXASMR48LQFM
  • FXASM54TS vs FXASMR48FGA
  • FXASM54TS vs FXASMR48CBGC
  • FXASM54TS vs FXASMR44QB
  • FXASM54TS vs FXASMR44MLFE
  • FXASM54TS vs FXASMR42SBC
  • FXASM54TS vs FXASMR40TH
  • FXASM54TS vs FXASMR40CSPA
  • FXASM54TS vs FXASMR32PB
  • FXASM54TS vs FXASMR32MLFR
  • FXASM54TS vs FXASMR176BG
  • FXASM54TS vs FXASMR144QMA
  • FXASM54TS vs FXASMR144QHF
  • FXASM54TS vs FXASMR120QD
  • FXASM54TS vs FXASMR100TQY
  • FXASM54TS vs FXASMR100TQFA
  • FXASM54TS vs FXASMR100LQFH
  • FXASM54TS vs FXASMR100LQFB
  • FXASM54TS vs FXASMR100LQFA
  • FXASM54TS vs FXASMR100CBG
  • FXASM54TS vs FXASMH84BGJ
  • FXASM54TS vs FXASMH66BGD
  • FXASM54TS vs FXASMH63FBGT
  • FXASM54TS vs FXASMH48FGA
  • FXASM54TS vs FXASMH48BGAD
  • FXASM54TS vs FXASM9XDIAG
  • FXASM54TS vs FXASM96SPI
  • FXASM54TS vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.