☰
FXASM56TE
FXASM56TE
Active
Description:  FXASM56TE Socket Card for BPM Pr
Manufacturer:  BPM Microsystems
Datasheet:   FXASM56TE Datasheet
History Price: $1544.97
In Stock: 49700
FXASM56TE Specification
Specification
Part No
FXASM56TE
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - TSOP
For Use With/Related Products
BPM Programmers
FXASM56TE PDF Datasheet
FXASM56TE Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM56TE Compare Parts
  • FXASM56TE vs FXASMR100LQFK
  • FXASM56TE vs FXASM100LQFJ
  • FXASM56TE vs FXASMR80QHN
  • FXASM56TE vs FXASMR64QJ
  • FXASM56TE vs FXASMR64QAP
  • FXASM56TE vs FXASMR64QAL
  • FXASM56TE vs FXASMR64LQFE
  • FXASM56TE vs FXASMR64EBGI
  • FXASM56TE vs FXASMR64EBGF
  • FXASM56TE vs FXASMR64BGB
  • FXASM56TE vs FXASMR56TCK
  • FXASM56TE vs FXASMR48TX
  • FXASM56TE vs FXASMR48LQFM
  • FXASM56TE vs FXASMR48FGA
  • FXASM56TE vs FXASMR48CBGC
  • FXASM56TE vs FXASMR44QB
  • FXASM56TE vs FXASMR44MLFE
  • FXASM56TE vs FXASMR42SBC
  • FXASM56TE vs FXASMR40TH
  • FXASM56TE vs FXASMR40CSPA
  • FXASM56TE vs FXASMR32PB
  • FXASM56TE vs FXASMR32MLFR
  • FXASM56TE vs FXASMR176BG
  • FXASM56TE vs FXASMR144QMA
  • FXASM56TE vs FXASMR144QHF
  • FXASM56TE vs FXASMR120QD
  • FXASM56TE vs FXASMR100TQY
  • FXASM56TE vs FXASMR100TQFA
  • FXASM56TE vs FXASMR100LQFH
  • FXASM56TE vs FXASMR100LQFB
  • FXASM56TE vs FXASMR100LQFA
  • FXASM56TE vs FXASMR100CBG
  • FXASM56TE vs FXASMH84BGJ
  • FXASM56TE vs FXASMH66BGD
  • FXASM56TE vs FXASMH63FBGT
  • FXASM56TE vs FXASMH48FGA
  • FXASM56TE vs FXASMH48BGAD
  • FXASM56TE vs FXASM9XDIAG
  • FXASM56TE vs FXASM96SPI
  • FXASM56TE vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.