☰
FXASM56TF
FXASM56TF
Active
Description:  FXASM56TF Socket Card for BPM Pr
Manufacturer:  BPM Microsystems
Datasheet:   FXASM56TF Datasheet
History Price: $1544.97
In Stock: 14240
FXASM56TF Specification
Specification
Part No
FXASM56TF
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - TSOP
For Use With/Related Products
BPM Programmers
FXASM56TF PDF Datasheet
FXASM56TF Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM56TF Compare Parts
  • FXASM56TF vs FXASMR100LQFK
  • FXASM56TF vs FXASM100LQFJ
  • FXASM56TF vs FXASMR80QHN
  • FXASM56TF vs FXASMR64QJ
  • FXASM56TF vs FXASMR64QAP
  • FXASM56TF vs FXASMR64QAL
  • FXASM56TF vs FXASMR64LQFE
  • FXASM56TF vs FXASMR64EBGI
  • FXASM56TF vs FXASMR64EBGF
  • FXASM56TF vs FXASMR64BGB
  • FXASM56TF vs FXASMR56TCK
  • FXASM56TF vs FXASMR48TX
  • FXASM56TF vs FXASMR48LQFM
  • FXASM56TF vs FXASMR48FGA
  • FXASM56TF vs FXASMR48CBGC
  • FXASM56TF vs FXASMR44QB
  • FXASM56TF vs FXASMR44MLFE
  • FXASM56TF vs FXASMR42SBC
  • FXASM56TF vs FXASMR40TH
  • FXASM56TF vs FXASMR40CSPA
  • FXASM56TF vs FXASMR32PB
  • FXASM56TF vs FXASMR32MLFR
  • FXASM56TF vs FXASMR176BG
  • FXASM56TF vs FXASMR144QMA
  • FXASM56TF vs FXASMR144QHF
  • FXASM56TF vs FXASMR120QD
  • FXASM56TF vs FXASMR100TQY
  • FXASM56TF vs FXASMR100TQFA
  • FXASM56TF vs FXASMR100LQFH
  • FXASM56TF vs FXASMR100LQFB
  • FXASM56TF vs FXASMR100LQFA
  • FXASM56TF vs FXASMR100CBG
  • FXASM56TF vs FXASMH84BGJ
  • FXASM56TF vs FXASMH66BGD
  • FXASM56TF vs FXASMH63FBGT
  • FXASM56TF vs FXASMH48FGA
  • FXASM56TF vs FXASMH48BGAD
  • FXASM56TF vs FXASM9XDIAG
  • FXASM56TF vs FXASM96SPI
  • FXASM56TF vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.