☰
FXASM63BGK
FXASM63BGK
Active
Description:  FXASM63BGK Socket Card for BPM P
Manufacturer:  BPM Microsystems
Datasheet:   FXASM63BGK Datasheet
History Price: $1539.97
In Stock: 22640
FXASM63BGK Specification
Specification
Part No
FXASM63BGK
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASM63BGK PDF Datasheet
FXASM63BGK Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM63BGK Compare Parts
  • FXASM63BGK vs FXASMR100LQFK
  • FXASM63BGK vs FXASM100LQFJ
  • FXASM63BGK vs FXASMR80QHN
  • FXASM63BGK vs FXASMR64QJ
  • FXASM63BGK vs FXASMR64QAP
  • FXASM63BGK vs FXASMR64QAL
  • FXASM63BGK vs FXASMR64LQFE
  • FXASM63BGK vs FXASMR64EBGI
  • FXASM63BGK vs FXASMR64EBGF
  • FXASM63BGK vs FXASMR64BGB
  • FXASM63BGK vs FXASMR56TCK
  • FXASM63BGK vs FXASMR48TX
  • FXASM63BGK vs FXASMR48LQFM
  • FXASM63BGK vs FXASMR48FGA
  • FXASM63BGK vs FXASMR48CBGC
  • FXASM63BGK vs FXASMR44QB
  • FXASM63BGK vs FXASMR44MLFE
  • FXASM63BGK vs FXASMR42SBC
  • FXASM63BGK vs FXASMR40TH
  • FXASM63BGK vs FXASMR40CSPA
  • FXASM63BGK vs FXASMR32PB
  • FXASM63BGK vs FXASMR32MLFR
  • FXASM63BGK vs FXASMR176BG
  • FXASM63BGK vs FXASMR144QMA
  • FXASM63BGK vs FXASMR144QHF
  • FXASM63BGK vs FXASMR120QD
  • FXASM63BGK vs FXASMR100TQY
  • FXASM63BGK vs FXASMR100TQFA
  • FXASM63BGK vs FXASMR100LQFH
  • FXASM63BGK vs FXASMR100LQFB
  • FXASM63BGK vs FXASMR100LQFA
  • FXASM63BGK vs FXASMR100CBG
  • FXASM63BGK vs FXASMH84BGJ
  • FXASM63BGK vs FXASMH66BGD
  • FXASM63BGK vs FXASMH63FBGT
  • FXASM63BGK vs FXASMH48FGA
  • FXASM63BGK vs FXASMH48BGAD
  • FXASM63BGK vs FXASM9XDIAG
  • FXASM63BGK vs FXASM96SPI
  • FXASM63BGK vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.