☰
FXASM64EBGE
FXASM64EBGE
Active
Description:  FXASM64EBGE Socket Card for BPM
Manufacturer:  BPM Microsystems
Datasheet:   FXASM64EBGE Datasheet
History Price: $1539.97
In Stock: 42280
FXASM64EBGE Specification
Specification
Part No
FXASM64EBGE
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASM64EBGE PDF Datasheet
FXASM64EBGE Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM64EBGE Compare Parts
  • FXASM64EBGE vs FXASMR100LQFK
  • FXASM64EBGE vs FXASM100LQFJ
  • FXASM64EBGE vs FXASMR80QHN
  • FXASM64EBGE vs FXASMR64QJ
  • FXASM64EBGE vs FXASMR64QAP
  • FXASM64EBGE vs FXASMR64QAL
  • FXASM64EBGE vs FXASMR64LQFE
  • FXASM64EBGE vs FXASMR64EBGI
  • FXASM64EBGE vs FXASMR64EBGF
  • FXASM64EBGE vs FXASMR64BGB
  • FXASM64EBGE vs FXASMR56TCK
  • FXASM64EBGE vs FXASMR48TX
  • FXASM64EBGE vs FXASMR48LQFM
  • FXASM64EBGE vs FXASMR48FGA
  • FXASM64EBGE vs FXASMR48CBGC
  • FXASM64EBGE vs FXASMR44QB
  • FXASM64EBGE vs FXASMR44MLFE
  • FXASM64EBGE vs FXASMR42SBC
  • FXASM64EBGE vs FXASMR40TH
  • FXASM64EBGE vs FXASMR40CSPA
  • FXASM64EBGE vs FXASMR32PB
  • FXASM64EBGE vs FXASMR32MLFR
  • FXASM64EBGE vs FXASMR176BG
  • FXASM64EBGE vs FXASMR144QMA
  • FXASM64EBGE vs FXASMR144QHF
  • FXASM64EBGE vs FXASMR120QD
  • FXASM64EBGE vs FXASMR100TQY
  • FXASM64EBGE vs FXASMR100TQFA
  • FXASM64EBGE vs FXASMR100LQFH
  • FXASM64EBGE vs FXASMR100LQFB
  • FXASM64EBGE vs FXASMR100LQFA
  • FXASM64EBGE vs FXASMR100CBG
  • FXASM64EBGE vs FXASMH84BGJ
  • FXASM64EBGE vs FXASMH66BGD
  • FXASM64EBGE vs FXASMH63FBGT
  • FXASM64EBGE vs FXASMH48FGA
  • FXASM64EBGE vs FXASMH48BGAD
  • FXASM64EBGE vs FXASM9XDIAG
  • FXASM64EBGE vs FXASM96SPI
  • FXASM64EBGE vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.