☰
FXASM64EBGJ
FXASM64EBGJ
Active
Description:  FXASM64EBGJ Socket Card for BPM
Manufacturer:  BPM Microsystems
Datasheet:   FXASM64EBGJ Datasheet
History Price: $1539.97
In Stock: 17640
FXASM64EBGJ Specification
Specification
Part No
FXASM64EBGJ
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASM64EBGJ PDF Datasheet
FXASM64EBGJ Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM64EBGJ Compare Parts
  • FXASM64EBGJ vs FXASMR100LQFK
  • FXASM64EBGJ vs FXASM100LQFJ
  • FXASM64EBGJ vs FXASMR80QHN
  • FXASM64EBGJ vs FXASMR64QJ
  • FXASM64EBGJ vs FXASMR64QAP
  • FXASM64EBGJ vs FXASMR64QAL
  • FXASM64EBGJ vs FXASMR64LQFE
  • FXASM64EBGJ vs FXASMR64EBGI
  • FXASM64EBGJ vs FXASMR64EBGF
  • FXASM64EBGJ vs FXASMR64BGB
  • FXASM64EBGJ vs FXASMR56TCK
  • FXASM64EBGJ vs FXASMR48TX
  • FXASM64EBGJ vs FXASMR48LQFM
  • FXASM64EBGJ vs FXASMR48FGA
  • FXASM64EBGJ vs FXASMR48CBGC
  • FXASM64EBGJ vs FXASMR44QB
  • FXASM64EBGJ vs FXASMR44MLFE
  • FXASM64EBGJ vs FXASMR42SBC
  • FXASM64EBGJ vs FXASMR40TH
  • FXASM64EBGJ vs FXASMR40CSPA
  • FXASM64EBGJ vs FXASMR32PB
  • FXASM64EBGJ vs FXASMR32MLFR
  • FXASM64EBGJ vs FXASMR176BG
  • FXASM64EBGJ vs FXASMR144QMA
  • FXASM64EBGJ vs FXASMR144QHF
  • FXASM64EBGJ vs FXASMR120QD
  • FXASM64EBGJ vs FXASMR100TQY
  • FXASM64EBGJ vs FXASMR100TQFA
  • FXASM64EBGJ vs FXASMR100LQFH
  • FXASM64EBGJ vs FXASMR100LQFB
  • FXASM64EBGJ vs FXASMR100LQFA
  • FXASM64EBGJ vs FXASMR100CBG
  • FXASM64EBGJ vs FXASMH84BGJ
  • FXASM64EBGJ vs FXASMH66BGD
  • FXASM64EBGJ vs FXASMH63FBGT
  • FXASM64EBGJ vs FXASMH48FGA
  • FXASM64EBGJ vs FXASMH48BGAD
  • FXASM64EBGJ vs FXASM9XDIAG
  • FXASM64EBGJ vs FXASM96SPI
  • FXASM64EBGJ vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.