☰
FXASM65BGA
FXASM65BGA
Active
Description:  FXASM65BGA Socket Card for BPM P
Manufacturer:  BPM Microsystems
Datasheet:   FXASM65BGA Datasheet
History Price: $1544.97
In Stock: 24780
FXASM65BGA Specification
Specification
Part No
FXASM65BGA
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASM65BGA PDF Datasheet
FXASM65BGA Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM65BGA Compare Parts
  • FXASM65BGA vs FXASMR100LQFK
  • FXASM65BGA vs FXASM100LQFJ
  • FXASM65BGA vs FXASMR80QHN
  • FXASM65BGA vs FXASMR64QJ
  • FXASM65BGA vs FXASMR64QAP
  • FXASM65BGA vs FXASMR64QAL
  • FXASM65BGA vs FXASMR64LQFE
  • FXASM65BGA vs FXASMR64EBGI
  • FXASM65BGA vs FXASMR64EBGF
  • FXASM65BGA vs FXASMR64BGB
  • FXASM65BGA vs FXASMR56TCK
  • FXASM65BGA vs FXASMR48TX
  • FXASM65BGA vs FXASMR48LQFM
  • FXASM65BGA vs FXASMR48FGA
  • FXASM65BGA vs FXASMR48CBGC
  • FXASM65BGA vs FXASMR44QB
  • FXASM65BGA vs FXASMR44MLFE
  • FXASM65BGA vs FXASMR42SBC
  • FXASM65BGA vs FXASMR40TH
  • FXASM65BGA vs FXASMR40CSPA
  • FXASM65BGA vs FXASMR32PB
  • FXASM65BGA vs FXASMR32MLFR
  • FXASM65BGA vs FXASMR176BG
  • FXASM65BGA vs FXASMR144QMA
  • FXASM65BGA vs FXASMR144QHF
  • FXASM65BGA vs FXASMR120QD
  • FXASM65BGA vs FXASMR100TQY
  • FXASM65BGA vs FXASMR100TQFA
  • FXASM65BGA vs FXASMR100LQFH
  • FXASM65BGA vs FXASMR100LQFB
  • FXASM65BGA vs FXASMR100LQFA
  • FXASM65BGA vs FXASMR100CBG
  • FXASM65BGA vs FXASMH84BGJ
  • FXASM65BGA vs FXASMH66BGD
  • FXASM65BGA vs FXASMH63FBGT
  • FXASM65BGA vs FXASMH48FGA
  • FXASM65BGA vs FXASMH48BGAD
  • FXASM65BGA vs FXASM9XDIAG
  • FXASM65BGA vs FXASM96SPI
  • FXASM65BGA vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.